EN
  • EN
  • DE

W25Q128FWPM

Part No W25Q128FWPM
Manufacturer Winbond Electronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1452+
Reference case QFN
Manufacturer Winbond Electronics
Manufacturer Homepage www.winbond.com
Win Source Part Number 721119-W25Q128FWPM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W25Q128FWPM CAD Model

Description

The W25Q128FWPM is a 128M-bit Serial Flash memory manufactured by Winbond Electronics. It features advanced security and high-performance capabilities, making it ideal for a variety of embedded systems and data storage applications. This memory device supports standard, Dual/Quad SPI, and QPI (Quad Peripheral Interface), offering flexible data access options.

Applications:

  • Embedded systems (e.g., microcontrollers, IoT devices)
  • Data storage (e.g., firmware storage, configuration data)
  • Wearable devices (e.g., smartwatches, fitness trackers)
  • Gaming consoles
  • Industrial control systems

Features:

  • 128M-bit (16M-byte) capacity: Provides ample storage space for code and data.
  • SPI interface: Supports Standard SPI, Dual/Quad SPI, and QPI for versatile communication.
  • High performance: Offers fast read/write speeds, enabling quick data access.
  • Security features: Includes password protection and sector protection to safeguard stored data.
  • Wide voltage range: Operates over a broad voltage range, accommodating various power supply conditions.
  • Low power consumption: Designed for low power consumption, extending battery life in portable applications.
  • Small package size: Available in compact packages, suitable for space-constrained designs.

Benefits:

  • Increased storage capacity: Large memory capacity allows for storing extensive data and code.
  • Flexible interface options: SPI and QPI interfaces provide versatile communication capabilities.
  • Enhanced data security: Security features protect against unauthorized access and data corruption.
  • Improved system performance: Fast read/write speeds boost overall system performance.
  • Extended battery life: Low power consumption is crucial for portable devices.

Additional Details:

The W25Q128FWPM operates on a supply voltage typically ranging from 2.7V to 3.6V. It supports various operating modes, including standard SPI, Dual SPI, Quad SPI, and QPI, with different clock frequencies depending on the mode. The device incorporates advanced security features such as software and hardware write protection and unique ID for traceability. Its typical operating temperature ranges from -40°C to +85°C, making it suitable for industrial environments. The available package options include SOIC, WSON, and BGA. Consult the datasheet for specific timing characteristics, electrical specifications, and package dimensions to ensure proper implementation.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5826 $59.3998
55+ $2.1183 $116.5065
85+ $2.0524 $174.4540
117+ $1.9866 $232.4322
151+ $1.9196 $289.8596
202+ $1.7221 $347.8642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess