EN
  • EN
  • DE

W25Q16DVS1G

Part No W25Q16DVS1G
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409629-W25Q16DVS1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W25Q16DVS1G CAD Model

Description

The W25Q16DVS1G is a 16M-bit Serial Flash memory device from Winbond Electronics, designed for a broad spectrum of applications that require non-volatile storage solutions. It supports standard, dual, and quad SPI interfaces, enabling flexibility and high-speed data access. The device is engineered for reliability and low power consumption, making it suitable for embedded systems and portable devices.

Applications:

  • Embedded Systems: Used in microcontrollers and embedded processors for storing firmware, configuration data, and application code.
  • IoT Devices: Integrated into IoT devices such as sensors, gateways, and smart appliances for storing sensor data, communication protocols, and device settings.
  • Wearable Electronics: Employed in smartwatches, fitness trackers, and other wearable devices for storing user data, application software, and firmware updates.
  • Handheld Devices: Utilized in portable gaming devices, e-readers, and mobile phones for storing application data, multimedia content, and operating system components.
  • Storage Devices: Utilized in USB drives and other storage devices.

Features:

  • Memory Capacity: 16M-bit (2MB) storage capacity.
  • SPI Interface: Supports standard, dual, and quad SPI modes for high-speed data transfer.
  • High-Performance: Clock frequencies up to 104MHz.
  • Security: Software and hardware write-protection to prevent accidental or malicious data corruption.
  • Page Programming: Page programming feature to increase write throughput.
  • Sector Erase/Bulk Erase: Supports sector and bulk erase operations to facilitate memory management.
  • Low Power: Low power consumption for extended battery life in portable applications.
  • Supply Voltage: Operates over a supply voltage range of 2.7V to 3.6V.
  • Package: Available in a space-saving 8-pin SOIC package.

Benefits:

  • Reliable Storage: Provides non-volatile storage ensuring data retention even when power is off.
  • Fast Data Access: Offers quick access to stored data through its high-speed SPI interface.
  • Secure Data: Protects data from corruption and unauthorized access with its security features.
  • Easy Integration: Simplifies integration with existing systems due to its standard SPI interface and compact package.
  • Power Efficiency: Reduces power consumption for battery-powered devices.
  • Cost-Effective: Offers a balance of performance, features, and cost for various applications.

Additional Details:

The W25Q16DVS1G incorporates advanced flash memory technology to ensure high endurance and data retention. It supports various read modes including standard read, fast read, dual output read, dual I/O read, quad output read, and quad I/O read, providing flexibility in data access methods. The device also features a software reset command, which allows the system to reset the device to a known state in case of communication errors or unexpected events. The typical operating temperature range is from -40°C to +85°C, making it suitable for industrial applications.

You May Also Be Interested in

Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.2348
Winbond Electronics
IC FLASH / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133 MHz 6 ns 8-SOIC
Lowest to $10.0855
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.6711
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 8-WSON (6x5)
Lowest to $4.3657
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-SOIC
Lowest to $0.6436
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70 ns 48-TSOP
Lowest to $4.6918
Cypress Semiconductor Corp
IC FLASH 8GBIT PARALLEL 48TSOP I / FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 48-TSOP I
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/DUAL I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Dual I/O 50 MHz 8-SOP
Need more? Email Us
Winbond Electronics
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $1.3098

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,420 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess