EN
  • EN
  • DE

W25X20BV

Part No W25X20BV
Manufacturer Winbond Electronics
Catalog Flash
Description 2Mb SPI Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957626-W25X20BV
Series *
Ultra Librarian 3D Model Ultra Librarian W25X20BV CAD Model

Description

The W25X20BV is a 2 Mbit Serial Flash Memory manufactured by Winbond Electronics. It features advanced security features and supports standard, dual, and quad SPI, offering flexible interface options for embedded systems.

Applications

  • Embedded Systems: Storage of boot code, configuration data, and application code in microcontrollers and microprocessors.
  • Consumer Electronics: Firmware storage in devices like set-top boxes, digital TVs, and DVD players.
  • Networking Equipment: Configuration and firmware storage in routers, switches, and network interfaces.
  • Industrial Control Systems: Program and data storage in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Medical Devices: Storage of device firmware and calibration data in medical instruments.

Features

  • Serial Peripheral Interface (SPI): Supports standard, dual, and quad SPI modes for flexible data transfer rates.
  • 2 Mbit Density: Provides 2,097,152 bits of storage capacity.
  • Page Program: Supports page programming for efficient data writing.
  • Sector Erase and Chip Erase: Offers sector and chip erase functions for efficient memory management.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable applications.
  • Small Package Options: Available in small packages like SOIC and WSON for space-constrained designs.

Benefits

  • Flexible Data Transfer: SPI interface allows for easy integration with various microcontrollers and microprocessors.
  • Efficient Memory Management: Sector and chip erase functions enable efficient data management and updates.
  • Reduced Power Consumption: Low power operation is suitable for battery-powered devices.
  • Compact Design: Small package options allow for integration into space-constrained applications.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile storage needs.

Additional Details

The W25X20BV operates from a single power supply. It supports both standard and extended SPI command sets. The device is designed for high-reliability and long-term data retention. The flexible SPI interface and small package options make it suitable for a wide range of embedded applications. It is commonly used for storing firmware, boot code, and configuration data in electronic devices. Its high performance and low power consumption make it a popular choice for modern embedded systems.

You May Also Be Interested in

Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Lowest to $11.1748
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869
Intel
Contact for details
Lowest to $192.5004
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $32.6415
Samsung
KFG2G16Q2M-DEB8 Samsung
Need more? Email Us
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC
Lowest to $4.2519
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess