EN
  • EN
  • DE

W25X20CLNIG

Part No W25X20CLNIG
Manufacturer Winbond Electronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842173-W25X20CLNIG
Ultra Librarian 3D Model Ultra Librarian W25X20CLNIG CAD Model

Description

The W25X20CLNIG is a 2M-bit Serial Flash memory device from Winbond Electronics. It operates with a standard SPI interface and is designed for a variety of applications that require non-volatile storage, such as storing configuration data, boot code, and firmware. This memory chip is known for its reliability, low power consumption, and compact size.

Applications:

  • Embedded Systems: Stores boot code, configuration settings, and data in embedded systems.
  • Consumer Electronics: Used in devices like digital TVs, set-top boxes, and DVD players for storing firmware.
  • Networking Equipment: Stores configuration data and boot code in routers and switches.
  • Industrial Control: Employed in industrial automation systems for storing program code and calibration data.
  • Computer Peripherals: Used in printers, scanners, and other peripherals for storing firmware.

Features:

  • 2M-bit (256K-byte) Memory: Provides ample storage for code and data.
  • Standard SPI Interface: Enables easy communication with microcontrollers and processors.
  • High Clock Speed: Allows for fast read and write operations.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Page Program: Supports page program mode for efficient data writing.
  • Sector Erase/Block Erase: Offers flexibility in memory management.
  • Write Protection: Protects against accidental data corruption.
  • Data Retention: Ensures long-term storage reliability.
  • Small Package: Compact size for space-constrained applications.

Benefits:

  • Reliable Storage: Ensures data integrity with robust storage capabilities.
  • Low Power Operation: Extends battery life in portable devices.
  • Easy Integration: Simplifies system design with a standard SPI interface.
  • Flexible Memory Management: Enables efficient memory utilization.
  • Cost-Effective: Provides a reliable and efficient non-volatile memory solution at a competitive price.

Additional Details: The W25X20CLNIG operates within a supply voltage range of 2.7V to 3.6V. It is available in various package types to accommodate different board designs. This flash memory device is designed to meet the demands of a wide range of applications that require a balance of performance, reliability, and low power consumption.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess