EN
  • EN
  • DE

W25X40VAIZ

Part No W25X40VAIZ
Manufacturer Winbond Electronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842181-W25X40VAIZ
Ultra Librarian 3D Model Ultra Librarian W25X40VAIZ CAD Model

Description

The W25X40VAIZ is a 4M-bit Serial Flash memory designed for a wide range of embedded applications requiring non-volatile storage. It features a standard Serial Peripheral Interface (SPI) for easy integration and offers reliable performance in a compact package.

Applications

  • Embedded Systems: Storage of boot code, configuration data, and application firmware.
  • Networking Equipment: Firmware storage in routers, switches, and other networking devices.
  • Consumer Electronics: Program storage in digital cameras, MP3 players, and other portable devices.
  • Industrial Control: Storing configuration parameters and program code in industrial automation equipment.
  • IoT Devices: Firmware storage for sensors, actuators, and other connected devices.

Features

  • 4M-bit (512K-byte) Capacity: Provides adequate storage space for most embedded applications.
  • Serial Peripheral Interface (SPI): Supports standard, dual, and quad SPI for flexible interfacing.
  • High Performance: Offers fast read/write speeds for quick data access.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
  • Advanced Security Features: Includes block protection and password protection for data security.
  • Small Package Options: Available in compact packages for space-constrained designs.
  • Wide Operating Voltage Range: Operates over a wide voltage range, ensuring compatibility with different systems.
  • High Endurance: Designed for a high number of program/erase cycles for long-term reliability.

Benefits

  • Cost-Effective Storage Solution: Offers a high-density storage option at a competitive price.
  • Easy Integration: The SPI interface simplifies integration into existing systems.
  • Reliable Data Storage: Ensures data integrity and retention, crucial for embedded applications.
  • Enhanced Security: Protects sensitive data from unauthorized access or modification.
  • Long Lifespan: The high endurance rating ensures long-term reliability.

Additional Details

The W25X40VAIZ operates from 2.7V to 3.6V and supports SPI clock frequencies up to 80 MHz. It features sector and block erase capabilities for flexible memory management. It is available in SOIC, VSOP and WSON packages. The device features a deep power-down mode which reduces current consumption when the device is in standby mode, making it suitable for low-power applications. The device supports both software and hardware write protection. It also has a unique ID for traceability.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,584 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess