The Winbond W631GU6KB12K is a 1Gbit DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip. This memory component is designed for high-speed data transfer and is commonly used in a variety of computing and embedded systems requiring substantial memory capacity and bandwidth. The '12K' likely refers to the speed grade or timing parameters.
Applications
- Desktop and laptop computers
- Gaming consoles
- Networking equipment (e.g., routers, switches)
- Embedded systems (e.g., industrial controllers, digital signage)
- Video processing and graphics cards
Features
- 1Gbit (128M x 8) capacity
- DDR3 interface for high-speed data transfer
- Operating voltage: 1.5V
- Data transfer rates up to 1600 Mbps (depending on speed grade)
- 8-bit data bus width
- Double data rate architecture
- Lead-free and RoHS compliant
Benefits
- High memory capacity for demanding applications
- Fast data transfer rates for improved system performance
- Low power consumption
- Reliable operation
- Industry-standard interface for easy integration
Additional Details
The W631GU6KB12K DDR3 SDRAM chip is designed for high-performance computing and embedded systems. It uses a double data rate architecture to transfer data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to single data rate memory. The 1.5V operating voltage reduces power consumption. The chip is available in various package options, such as FBGA (Fine-Pitch Ball Grid Array). Winbond is a reputable manufacturer of memory chips, known for their quality and reliability. Refer to the datasheet for specific timing parameters, voltage ratings, and other specifications.