EN
  • EN
  • DE

W632GG8KB-15I

Part No W632GG8KB-15I
Manufacturer Winbond Electronics
Catalog DDR
Description DDR3-1333 256Mx8 (1Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941699-W632GG8KB-15I
Series *
Ultra Librarian 3D Model Ultra Librarian W632GG8KB-15I CAD Model

Description

The W632GG8KB-15I is a high-speed DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Winbond Electronics. It is designed for applications requiring substantial memory bandwidth and capacity, such as embedded systems, networking devices, and high-performance computing.

Applications:

  • Embedded Systems
  • Networking Devices (routers, switches)
  • High-Performance Computing
  • Industrial Automation
  • Graphics Cards

Features:

  • DDR3 Technology: Utilizes DDR3 technology for increased speed and efficiency compared to previous generations.
  • Capacity: Typically offers a capacity of 2Gb (256M x 8) or 4Gb (512M x 8) depending on the exact configuration.
  • Data Transfer Rate: Supports high data transfer rates, commonly up to 1600 MHz (PC3-12800). The '-15I' likely indicates a speed grade of 1.5ns, correlating to a 667MHz clock and 1333MHz DDR rate.
  • Operating Voltage: Operates at a low voltage of 1.5V, contributing to reduced power consumption.
  • Interface: Standard DDR3 SDRAM interface for compatibility with a wide range of processors and chipsets.
  • Clock Speed: The clock speed is generally tied to the data transfer rate, offering synchronous operation for precise timing.
  • Package: Available in a space-saving FBGA (Fine-Pitch Ball Grid Array) package for efficient board mounting.

Benefits:

  • High Bandwidth: Enables fast data access and processing, improving system performance.
  • Low Power Consumption: Reduces energy consumption, extending battery life in portable devices and minimizing heat generation in servers.
  • Increased Capacity: Provides ample memory space for demanding applications.
  • Reliability: Winbond's manufacturing processes ensure high reliability and durability.
  • Cost-Effective: Offers a balance of performance and price.

Additional Details:

The W632GG8KB-15I is typically used in systems requiring fast and efficient memory. It supports standard DDR3 features such as burst mode operation, auto precharge, and write leveling. Its low voltage operation and high bandwidth capabilities make it suitable for a variety of applications.

You May Also Be Interested in

Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess