EN
  • EN
  • DE

W78E516P-40

Part No W78E516P-40
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104463-W78E516P-40
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W78E516P-40 CAD Model

Description

The W78E516P-40 is a microcontroller based on the 8051 architecture, manufactured by Winbond. This microcontroller is designed for a variety of embedded applications, offering a blend of performance and versatility.

Applications

  • Industrial control systems
  • Consumer electronics
  • Motor control
  • Security systems
  • Instrumentation

Features

  • 8051-Based Architecture: Leveraging the widely-used and well-understood 8051 instruction set.
  • Flash Memory: Integrated flash memory for storing program code.
  • RAM: On-chip RAM for data storage and manipulation.
  • Timers/Counters: Built-in timers and counters for timing-related tasks.
  • Serial Communication: UART for serial communication.
  • I/O Ports: General-purpose I/O pins for interfacing with external devices.
  • Interrupts: Support for interrupts for event-driven programming.

Benefits

  • Familiar Architecture: Easy to use for developers experienced with the 8051 family.
  • Integrated Flash: Simplifies programming and allows for in-system updates.
  • Versatile Peripheral Set: Suitable for a variety of control and communication tasks.
  • Cost-Effective: Provides a balance of features and price.
  • Reliable Performance: Designed for stable operation in embedded environments.

Additional Details

The W78E516P-40 operates at a specific clock frequency (40MHz). The flash memory size is typically a few kilobytes to tens of kilobytes. Power supply requirements vary depending on the specific model, and datasheets from Winbond should be consulted for the exact voltage and current specifications. Understanding the pinout and functional descriptions of each pin is critical for correct hardware interfacing. Software development is usually done with compilers and debuggers that support the 8051 instruction set. Programming can be performed via a serial interface or through a dedicated programmer, depending on the options available on the target board. Be sure to consult the datasheet for complete electrical characteristics, timing diagrams, and package information.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess