EN
  • EN
  • DE

W78E51B-40

Part No W78E51B-40
Manufacturer Winbond Electronics
Catalog Embedded - Microcontrollers
Description 8-BIT MTP MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Winbond Electronics
Win Source Part Number 410068-W78E51B-40
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W78E51B-40 CAD Model

Description

The W78E51B-40 is a microcontroller manufactured by Winbond Electronics, using the industry-standard 8051 core. The '-40' suffix suggests a clock frequency of 40 MHz. This microcontroller is designed for embedded applications requiring a balance of processing power and cost-effectiveness.

Applications

  • Industrial Control Systems: Commonly used in motor control, sensor monitoring, and basic automation tasks.
  • Consumer Electronics: Found in devices like remote controls, toys, and simple appliances.
  • Security Systems: Employed in basic alarm systems and access control devices.
  • Instrumentation: Used in digital meters and other simple measurement devices.
  • Embedded Systems: General purpose use in any embedded system needing a reliable microcontroller.

Features

  • 8051 Core: Employs the widely recognized and well-supported 8051 instruction set architecture.
  • ROM/Flash Memory: Includes on-chip ROM or Flash memory for program storage (check the datasheet for the specific type).
  • RAM: Offers internal RAM for data storage and processing during runtime.
  • Timers/Counters: Provides multiple timers and counters for timing-related functions and event counting.
  • Serial Communication: Features a UART (Universal Asynchronous Receiver/Transmitter) for serial data communication.
  • Parallel I/O Ports: Offers several programmable parallel I/O ports for interfacing with external peripherals.
  • Interrupt System: Supports a flexible interrupt system for handling asynchronous events efficiently.

Benefits

  • Easy to Program: The 8051 core is well-documented and widely understood, making programming relatively straightforward.
  • Cost-Effective: Provides a good balance of performance and cost, making it suitable for budget-constrained projects.
  • Wide Availability: The 8051 architecture has a large user base and readily available resources.
  • Versatile: Suitable for a broad range of embedded applications.
  • Reliable Performance: Winbond is a reputable manufacturer known for producing reliable microcontrollers.

Additional Details

The W78E51B-40 typically operates on a 5V power supply. Package options often include DIP (Dual In-line Package) and others. Precise ROM/Flash and RAM capacities should be confirmed in the official Winbond datasheet. This microcontroller is a good choice for applications requiring moderate processing power and straightforward control capabilities.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,710 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess