EN
  • EN
  • DE

W78E51BF-24

Part No W78E51BF-24
Manufacturer Winbond Electronics
Catalog Embedded - Microcontrollers
Description 8-BIT MTP MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Winbond Electronics
Win Source Part Number 410069-W78E51BF-24
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W78E51BF-24 CAD Model

Description

The W78E51BF-24 is a microcontroller manufactured by Winbond Electronics based on the 8051 architecture. The designation 'BF' indicates it features Flash memory for program storage, while '24' likely represents a clock speed of 24 MHz. It's a suitable choice for various embedded applications needing reprogrammability and moderate processing power.

Applications

  • Industrial Control: Used in programmable logic controllers (PLCs), motor control, and sensor-based systems.
  • Consumer Electronics: Integrated into devices such as remote controls, set-top boxes, and home appliances.
  • Automotive Applications: Found in dashboard controllers, sensor interfaces, and basic engine management systems.
  • Security Systems: Used in alarm systems, access control panels, and surveillance equipment.
  • Communication Devices: Implemented in modems, routers, and wireless communication modules.

Features

  • 8051 Core: Based on the widely adopted 8051 instruction set architecture.
  • Flash Memory: Includes on-chip Flash memory for program storage and easy updates.
  • RAM: Features internal RAM for data storage during operation.
  • Timers/Counters: Equipped with multiple timers and counters for timing control and event counting.
  • Serial Communication: Provides a UART for serial data transfer.
  • Parallel I/O: Offers multiple parallel I/O ports for interfacing with peripherals.
  • Interrupt System: Includes a flexible interrupt system for handling asynchronous events.
  • Low Power Modes: Features low-power modes for energy-efficient operation.

Benefits

  • Reprogrammability: The Flash memory allows for easy program updates and modifications.
  • Cost-Effective: Provides a good balance of performance and cost for a variety of applications.
  • Easy to Program: The 8051 architecture is well-documented and supported by numerous development tools.
  • Versatile: Suitable for a wide range of embedded control applications.
  • Reliable: Winbond is known for producing reliable and robust microcontrollers.

Additional Details

The W78E51BF-24 typically operates on a 5V power supply. It is available in various package options, including DIP and PLCC. It includes a watchdog timer to enhance system reliability. The exact specifications of the Flash memory and RAM can be found in the official Winbond datasheet. It is commonly used in applications where firmware updates are required or where flexibility in programming is essential.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess