EN
  • EN
  • DE

W78E58BF-40

Part No W78E58BF-40
Manufacturer Winbond Electronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Winbond Electronics
Win Source Part Number 410089-W78E58BF-40
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W78E58BF-40 CAD Model

Description

The Winbond W78E58BF-40 is an 8-bit microcontroller based on the enhanced 8051 core. It is designed for applications requiring significant memory capacity and processing power. This microcontroller features a large on-chip flash memory and operates at a maximum clock frequency of 40 MHz, making it suitable for complex embedded systems. The device offers various integrated peripherals, providing a comprehensive solution for industrial control, consumer electronics, and other demanding applications.

Applications:

  • Advanced Industrial Control Systems: Suitable for controlling and monitoring complex industrial processes.
  • High-Performance Consumer Electronics: Integration into high-end appliances and multimedia devices.
  • Networking and Communication Equipment: Use in network interfaces, embedded servers, and communication modules.
  • Medical Devices: Controlling and monitoring functions in medical equipment.
  • Robotics and Automation: Implementing control algorithms in robotic systems.

Features:

  • Enhanced 8051 Core: Improved instruction set architecture for faster execution.
  • 32KB Flash Memory: Large on-chip flash memory for program storage.
  • 1KB SRAM: Internal SRAM for data storage.
  • Three 16-bit Timer/Counters: Versatile timers for timing and counting applications.
  • Programmable Watchdog Timer: Ensures system stability.
  • UART Serial Interface: Supports serial communication.
  • Parallel Ports: Provides multiple parallel I/O ports.
  • Interrupt System: Flexible interrupt handling.
  • Power-Saving Modes: Reduces power consumption.

Benefits:

  • High Performance: Enhanced core and high clock frequency offer superior processing.
  • Large Memory Capacity: Ample flash memory allows for complex programs.
  • Versatile Peripherals: On-chip peripherals reduce external components.
  • Ease of Programming: Compatible with 8051 development tools.
  • Reliable Operation: Watchdog timer ensures stable performance.

The W78E58BF-40 microcontroller provides a robust and versatile solution for a wide range of embedded applications. Its large flash memory allows for the implementation of complex algorithms and functionalities without external memory requirements. The enhanced 8051 core delivers improved performance, making it suitable for demanding tasks. The integrated peripherals and power-saving modes further enhance its suitability for various applications, including industrial control, consumer electronics, and medical devices. The device also has 1KB of SRAM, which can act as a larger buffer to store temporary data as needed. The W78E58BF-40 offers a blend of high performance, large memory capacity, and versatile peripherals, making it a suitable choice for complex and demanding embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3386 $120.4740
135+ $1.2971 $175.1085
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess