EN
  • EN
  • DE

W83L784AR

Part No W83L784AR
Manufacturer Winbond Electronics
Catalog PMIC - Thermal Management
Description WINBOND H/W MONITORING IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Thermal Management
Manufacturer Winbond Electronics
Win Source Part Number 410291-W83L784AR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W83L784AR CAD Model

Description

The W83L784AR, manufactured by Winbond Electronics, is a Super I/O controller. Super I/O controllers are essential components in PC architecture, providing interfaces for a variety of low-bandwidth devices. These devices typically include serial ports, parallel ports, floppy disk controllers, keyboard and mouse interfaces, and hardware monitoring functions.

Applications

  • Desktop motherboards: Serving as the primary interface for legacy I/O devices on desktop PCs.
  • Embedded systems: Used in embedded applications requiring legacy I/O support.
  • Industrial PCs: Providing robust I/O capabilities for industrial computing environments.
  • Server platforms: Managing low-speed I/O functions in server systems.

Features

  • Multiple Serial Ports: Typically supports two or more serial ports (UARTs) with FIFO buffers to enhance data transfer rates.
  • Parallel Port: Offers a standard parallel port with support for Enhanced Capabilities Port (ECP) and Extended Parallel Port (EPP) modes for faster printing and data transfer.
  • Floppy Disk Controller: Includes a floppy disk controller compatible with various floppy disk formats.
  • Keyboard and Mouse Interface: Provides interfaces for PS/2 keyboard and mouse devices.
  • Hardware Monitoring: Monitors system voltages, temperatures, and fan speeds to ensure system stability and prevent overheating.
  • Infrared (IrDA) Support: Supports infrared communication for wireless data transfer.
  • Game Port: Provides a game port interface for legacy gaming devices.
  • LPC Interface: Utilizes the Low Pin Count (LPC) interface to communicate with the system chipset.

Benefits

  • Legacy I/O Support: Ensures compatibility with older peripherals and devices.
  • System Monitoring: Protects the system from damage by monitoring critical parameters and providing alerts.
  • Cost-Effective: Integrates multiple I/O functions into a single chip, reducing overall system cost.
  • Simplified Design: Streamlines motherboard design by consolidating I/O functions.
  • Improved Reliability: Enhances system reliability through hardware monitoring and error detection.

Additional Details

The W83L784AR typically operates at 3.3V or 5V and is packaged in a PQFP (Plastic Quad Flat Pack) or similar surface-mount package. The exact specifications, such as the number of serial ports, the supported data transfer rates, and the range of monitoring parameters, can vary depending on the specific implementation. Reference to the datasheet is highly recommended for detailed design and configuration information. It's a mature product, it's important to consider its life cycle status and availability.

You May Also Be Interested in

Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $14.5631
Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $4.9477
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $2.3574
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4636
Texas Instruments
IC HARDWARE MONITOR 24-TSSOP
Lowest to $3.4124
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON
Lowest to $2.3382

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1194 $63.5820
70+ $1.7394 $121.7580
105+ $1.6851 $176.9355
145+ $1.6309 $236.4805
185+ $1.5766 $291.6710
250+ $1.4137 $353.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess