EN
  • EN
  • DE

W91531A

Part No W91531A
Manufacturer Winbond Electronics
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 401903-W91531A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W91531A CAD Model

Description

The Winbond W91531A is a voiceband codec tailored for telecommunications and voice applications, offering analog-to-digital (A/D) and digital-to-analog (D/A) conversion. This codec facilitates high-quality voice encoding and decoding. Typically employed in systems that require clear and reliable voice communications, the 'A' often denotes an improved version.

Applications:

  • Telephony: Used in cordless phones, feature phones, and VoIP systems.
  • Voice Recorders: Found in digital voice recorders and personal recording devices.
  • Interactive Voice Response (IVR) Systems: Used to automate call centers and customer service interactions.
  • Security Systems: Integrated for voice communication in security devices.
  • Gaming: Employed in headsets and microphones for clear voice communication during gameplay.

Features:

  • A/D and D/A Conversion: Provides high-resolution conversion for accurate voice signal processing.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for battery-powered devices.
  • Programmable Gain Amplifier (PGA): Allows for adjusting the input signal level to optimize performance.
  • Mu-Law and A-Law Companding: Supports standard voice compression algorithms for efficient data transmission.
  • On-Chip Filters: Includes integrated filters to reduce noise and improve signal quality.
  • Serial Interface: Offers a flexible interface for easy integration with microcontrollers and digital signal processors (DSPs).

Benefits:

  • Clear Voice Communication: Ensures accurate and clear voice transmission through high-quality A/D and D/A conversion.
  • Extended Battery Life: Its low power consumption makes it ideal for portable and battery-operated devices.
  • Easy Integration: Simplifies the design process with its serial interface and integrated filters, reducing component count.
  • Cost-Effective Solution: Provides a comprehensive set of features at a competitive price point.
  • Reliable Performance: Ensures stable and consistent operation in various environments.

Additional Details:

The W91531A typically operates from a single 5V power supply and is available in various package options. The codec supports both Mu-Law and A-Law companding, standard algorithms used in telecommunications for dynamic range reduction. Integrated filters help remove noise, and the serial interface facilitates communication with a microcontroller. The PGA allows for adjusting the input signal level, making it adaptable to various input signal levels. As an enhanced version of the W91531, the 'A' suffix likely indicates improvements in areas such as lower noise, improved power efficiency, or enhanced linearity.

You May Also Be Interested in

Via
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Protek Devices
Lowest to $0.3269

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess