EN
  • EN
  • DE

W949D6CBHX6E

Part No W949D6CBHX6E
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 512Mb Mobile LPDDR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1280265-W949D6CBHX6E
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W949D6CBHX6E CAD Model

Description

The W949D6CBHX6E is a high-speed SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Winbond Electronics. This memory chip is designed for applications requiring fast data access and high bandwidth, such as graphics cards, gaming consoles, and high-performance computing systems. It provides a cost-effective solution for applications demanding substantial memory capacity and rapid data transfer rates.

Applications

  • Graphics Cards: Used as video memory (VRAM) in graphics cards.
  • Gaming Consoles: Employed in gaming consoles to store textures, frame buffers, and other game data.
  • High-Performance Computing: Utilized in HPC systems for fast data access and storage.
  • Networking Equipment: Used in routers, switches, and other networking devices.
  • Embedded Systems: Applied in embedded systems requiring high-speed memory.

Features

  • High-Speed SDRAM: Provides fast data access and high bandwidth.
  • Synchronous Interface: Operates synchronously with the system clock for efficient data transfer.
  • Large Memory Capacity: Offers a large memory capacity for storing substantial amounts of data.
  • Low Power Consumption: Designed for low power operation to reduce heat dissipation.
  • Multiple Banks: Features multiple banks for concurrent data access.
  • Double Data Rate (DDR): Supports double data rate technology for increased bandwidth.
  • Lead-Free Package: Available in a lead-free package for environmental compliance.

Benefits

  • Fast Data Access: Enables fast data access for improved system performance.
  • High Bandwidth: Provides high bandwidth for rapid data transfer.
  • Large Memory Storage: Offers ample memory storage for demanding applications.
  • Reduced Power Consumption: Lowers power consumption and heat dissipation.
  • Improved System Responsiveness: Enhances system responsiveness with its high-speed memory access.

Technical Specifications: The W949D6CBHX6E operates at a specific voltage and frequency, and its capacity can vary. The specifics can be found on the Winbond website.

You May Also Be Interested in

Coilcraft
Lowest to $0.1042
Maxim Integrated
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Advanced Micro Devices
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Altera
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess