EN
  • EN
  • DE

W971GG6NB25U

Part No W971GG6NB25U
Manufacturer Winbond Electronics
Catalog DDR
Description DDR2-800 64Mx16 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942518-W971GG6NB25U
Series *
Ultra Librarian 3D Model Ultra Librarian W971GG6NB25U CAD Model

Description

The Winbond W971GG6NB25U is a high-speed synchronous dynamic random-access memory (SDRAM) chip. It is designed to provide high bandwidth and low latency for demanding applications.

Applications

  • Graphics cards
  • Gaming consoles
  • Networking equipment
  • High-performance computing
  • Embedded systems with high memory bandwidth requirements

Features

  • Capacity: 1 Gigabit (128M x 8)
  • Interface: DDR3 SDRAM
  • Clock Rate: Up to 800 MHz (1600 Mbps)
  • Operating Voltage: 1.5V
  • Data Mask (DM) Support: Provides byte-level write control
  • Write Latency: Programmable
  • Burst Length: 4 or 8
  • Auto Refresh: Self Refresh Mode for power saving
  • Package: 78-ball BGA

Benefits

  • High Bandwidth: Enables fast data transfer rates, improving overall system performance.
  • Low Latency: Reduces delays in memory access, resulting in faster response times.
  • Power Efficiency: Operates at 1.5V, minimizing power consumption.
  • Compact Size: The BGA package allows for high-density mounting on PCBs.
  • Reliability: Designed for robust performance in demanding environments.

Technical Specifications

The W971GG6NB25U complies with JEDEC standards for DDR3 SDRAM. It supports various timings and configurations to optimize performance for different applications. The chip is fabricated using advanced process technology, ensuring high reliability and low power consumption. Detailed timing parameters and electrical characteristics are available in the Winbond datasheet.

You May Also Be Interested in

PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess