EN
  • EN
  • DE

W9751GG6JB-3

Part No W9751GG6JB-3
Manufacturer Winbond Electronics
Catalog DDR
Description DDR2-667 64Mx16 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942506-W9751GG6JB-3
Series *
Ultra Librarian 3D Model Ultra Librarian W9751GG6JB-3 CAD Model

Description

The W9751GG6JB-3 is a high-speed SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Winbond Electronics. This component belongs to the DDR2 SDRAM family, offering enhanced bandwidth and performance compared to traditional SDRAM. It is designed for applications requiring high-speed data access and is often used in graphics cards, embedded systems, and other high-performance computing devices.

Applications:

  • Graphics Cards: Serves as video memory for storing textures, frame buffers, and other graphical data.
  • Embedded Systems: Used in networking equipment, industrial control systems, and other embedded applications requiring fast memory access.
  • Gaming Consoles: Functions as main memory for game execution and rendering.
  • Digital TVs: Supports image processing and display functions.
  • Set-Top Boxes: Provides memory for media streaming and playback.

Features:

  • Density: Likely 512Mb (research indicates similar Winbond parts are typically 512Mb)
  • Organization: Research suggests 64M x 8 or similar organization
  • Data Rate: DDR2-667 (667 MHz effective data rate) or DDR2-800 (800 MHz effective data rate)- This is a common speed for similar components.
  • Interface: High-speed DDR2 interface for rapid data transfer.
  • Power Consumption: Designed for low power consumption to extend battery life in portable devices.
  • Package: FBGA (Fine-pitch Ball Grid Array) for compact size and improved thermal performance.

Benefits:

  • High Bandwidth: DDR2 technology offers significantly higher bandwidth compared to DDR SDRAM, enabling faster data access.
  • Improved Performance: Enhances application responsiveness and overall system performance.
  • Reduced Latency: Minimizes memory access latency, leading to quicker response times.
  • Low Power Consumption: DDR2 SDRAM is designed to consume less power compared to older memory technologies.
  • Compact Design: The FBGA package allows for a smaller footprint, making it easier to integrate into compact devices.

Additional Details:

While specific datasheet information for W9751GG6JB-3 is limited, DDR2 SDRAM typically operates with features such as on-die termination (ODT), differential clock inputs, and various power-saving modes. The FBGA package provides good thermal characteristics and simplifies PCB assembly. It's important to consult the official Winbond datasheet for exact specifications and operating conditions when designing with this component. The '-3' likely indicates a speed grade, potentially aligning with DDR2-667 or DDR2-800 speeds. Further research on similar Winbond DDR2 parts can inform general characteristics, but precise details require official documentation.

You May Also Be Interested in

Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess