EN
  • EN
  • DE

W9812G6DH-6

Part No W9812G6DH-6
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05/06+
Reference case TSOP54
Manufacturer Winbond Electronics
Manufacturer Homepage www.winbond.com
RoHS State Request Verification
Win Source Part Number 750660-W9812G6DH-6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W9812G6DH-6 CAD Model

Description

The W9812G6DH-6 is a 128M x 8 bit Synchronous DRAM (SDRAM) manufactured by Winbond Electronics. This memory chip is designed for applications requiring high-speed data access and large memory capacity. It conforms to industry standards, ensuring compatibility and ease of integration into various systems.

Applications

  • Graphics cards
  • Set-top boxes
  • Networking equipment (routers, switches)
  • Printers
  • Industrial control systems
  • Digital TVs

Features

  • 128M x 8 bit organization: Provides a total memory capacity of 128 megabytes.
  • Synchronous operation: Operates in synchronization with the system clock for high-speed data transfer.
  • Double data rate (DDR): Transfers data on both rising and falling edges of the clock signal, doubling the data transfer rate.
  • Clock rate: Specified for operation up to a certain clock frequency (e.g., 166 MHz).
  • LVTTL compatible inputs and outputs: Compatible with low-voltage transistor-transistor logic (LVTTL) signals.
  • Multiple bank operation: Allows for concurrent access to different memory banks, improving overall performance.

Benefits

  • High memory capacity: Provides ample memory for demanding applications.
  • Fast data transfer rates: Enables high-performance operation.
  • Improved system performance: Concurrent memory access improves overall system responsiveness.
  • Easy integration: Conforms to industry standards for compatibility.
  • Reliable operation: Designed for reliable operation in a variety of environments.

Additional Details

The W9812G6DH-6 typically operates at a voltage of 3.3V. It supports various operating modes, including burst read and write operations. The refresh rate is a critical parameter for maintaining data integrity. Detailed timing specifications, electrical characteristics, and package dimensions can be found in the official datasheet provided by Winbond Electronics. It's important to refer to the datasheet for the exact operating conditions and performance characteristics of this SDRAM.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess