EN
  • EN
  • DE
  • IT

W9864G6IH-6J

Part No W9864G6IH-6J
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case TSSOP56
Manufacturer Winbond Electronics
Manufacturer Homepage www.winbond.com
Win Source Part Number 758009-W9864G6IH-6J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W9864G6IH-6J CAD Model

Description

The W9864G6IH-6J is a 512M x 16 bit DDR3 SDRAM manufactured by Winbond Electronics. It's a high-speed dynamic random-access memory (DRAM) designed for applications requiring high bandwidth and low latency data access.

Applications

  • Desktop and Laptop Computers: Used as main system memory to store actively used data and instructions.
  • Graphics Cards: Provides high-speed memory for graphics processing units (GPUs) to render images and videos.
  • Networking Equipment: Employed in routers, switches, and other network devices to buffer and process data packets.
  • Embedded Systems: Integrated into embedded systems requiring high-speed memory access, such as industrial controllers and medical devices.
  • Gaming Consoles: Used as system memory to store game data, textures, and other assets.

Features

  • DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) technology for high-speed data transfer rates.
  • 512M x 16 Configuration: Offers a memory capacity of 512 Megabits, organized as 16-bit words.
  • High Bandwidth: Provides a high memory bandwidth for fast data access and processing.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable devices.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental safety.

Benefits

  • Improved System Performance: High-speed data transfer rates enhance the overall performance of the system.
  • Increased Memory Capacity: Large memory capacity allows for the storage of more data and instructions.
  • Reduced Latency: Low latency ensures quick access to stored data, improving responsiveness.
  • Energy Efficient: Low power consumption reduces energy costs and extends battery life.
  • Reliable Operation: Designed for stable and reliable operation in various environments.

The W9864G6IH-6J operates at a specific voltage (typically 1.5V) and supports various clock frequencies. It is packaged in a standard FBGA (Fine-Pitch Ball Grid Array) package for easy surface mounting on PCBs. Detailed specifications, including timing parameters and operating conditions, can be found in the product datasheet provided by Winbond Electronics.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4752 $59.4048
57+ $2.0316 $115.8012
89+ $1.9681 $175.1609
122+ $1.9046 $232.3612
157+ $1.8411 $289.0527
210+ $1.6505 $346.6050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess