EN
  • EN
  • DE

W9864G6JB-7

Part No W9864G6JB-7
Manufacturer Winbond Electronics
Catalog SD
Description SD 4Mx16-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945835-W9864G6JB-7
Series *
Ultra Librarian 3D Model Ultra Librarian W9864G6JB-7 CAD Model

Description

The Winbond W9864G6JB-7 is a 64M x 16 bit Synchronous DRAM (SDRAM). It is designed for applications needing fast data access and moderate memory capacity. Its synchronous interface allows for efficient data transfer and integration into various systems.

Applications:

  • Networking equipment
  • Embedded systems
  • Consumer electronics (e.g., set-top boxes, DVD players)
  • Industrial control systems
  • Printers

Features:

  • 64Mbit SDRAM
  • Organized as 4 banks x 1M words x 16 bits
  • Operating frequency up to 143 MHz
  • CAS Latency (CL) options of 2 and 3
  • Burst Length options of 1, 2, 4, 8, and Full Page
  • Single 3.3V power supply
  • LVTTL compatible inputs and outputs
  • Auto Refresh and Self Refresh modes
  • Available in TSOP package

Benefits:

  • Fast Data Access: Synchronous operation allows for efficient data transfer.
  • Moderate Memory Capacity: Provides enough memory for applications that don't require extremely large memory footprints.
  • Low Power Consumption: Suitable for battery-powered and energy-sensitive applications.
  • Easy to Integrate: Standard SDRAM interface simplifies integration with various controllers.
  • Cost-Effective: Offers a good balance of performance and price for many applications.

Additional Details:

The W9864G6JB-7 supports auto-refresh and self-refresh modes for power management. It is compatible with standard SDRAM controllers and operates at a 3.3V supply voltage. It typically comes in a TSOP package. The industrial operating temperature range supports use in more rugged conditions. It’s a common choice for embedded systems and consumer electronics where reliability and cost are important factors.

You May Also Be Interested in

Samsung
SD 16Mx8-75 133MHz CL3
Need more? Email Us
Hynix Semiconductor
SD 8Mx16-H 133MHz CL3 Pb-Free
Need more? Email Us
NEC
SD 8Mx8-75 133MHz CL3
Need more? Email Us
Qimonda
SD 16Mx8-7 133MHz CL2
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Lowest to $3.5906
Elpida Memory
SD 8Mx16-75 133MHz
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $58.2090
Samsung
SD 8Mx16-75 133MHz
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess