EN
  • EN
  • DE

WSP4884

Part No WSP4884
Manufacturer Winsok Semicon
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104931-WSP4884
Categories OEM Parts(T-Z)
Manufacturer Winsok Semicon
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WSP4884 CAD Model

Description

The WSP4884 is a P-Channel enhancement mode power MOSFET from Winsok Semicon. It's designed to deliver efficient power switching and load management capabilities. The device features low on-resistance and fast switching speeds, making it suitable for various power applications.

Applications:

  • Load Switching
  • Power Management Circuits
  • DC-DC Converters
  • Battery Protection

Features:

  • Low RDS(ON): Minimizes power loss during conduction.
  • Fast Switching Speed: Reduces switching losses at higher frequencies.
  • Logic Level Gate Drive: Enables easy interfacing with logic circuits.
  • Surface Mount Package: Facilitates automated assembly.
  • RoHS Compliant: Compliant with environmental regulations.

Benefits:

  • High Efficiency: Low RDS(ON) contributes to improved power efficiency.
  • Reduced Heat Dissipation: Lower conduction losses result in less heat generation.
  • Simplified Design: Logic level gate drive simplifies driver circuit design.
  • Compact Solution: Surface mount package allows for high-density designs.

Additional Details:

The WSP4884 is commonly available in a surface-mount package. Key specifications include a drain-source voltage (VDS) rating of -30V, a continuous drain current (ID) rating depending on package and thermal considerations, and a maximum RDS(ON) specified at a certain gate-source voltage (VGS). Refer to the datasheet for comprehensive performance characteristics, including thermal impedance, gate charge, and diode forward voltage. The WSP4884 is engineered to provide reliable and efficient performance in switching and power management circuits.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1633 $50.6230
750+ $0.1340 $100.5000
1,160+ $0.1298 $150.5680
1,595+ $0.1256 $200.3320
2,060+ $0.1215 $250.2900
2,755+ $0.1089 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,990 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess