EN
  • EN
  • DE

WEA012832FWPP3N00000

Part No WEA012832FWPP3N00000
Manufacturer WINSTAR Display Co., Ltd.
Catalog Display Modules - LCD, OLED, Graphic
Description GRAPHIC DISPLAY OLED WHITE 0.91\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Display Type OLED - Passive Matrix
Display Mode Passive
Touchscreen Non-Touch
Diagonal Screen Size 0.91" (23.11mm)
Viewing Area 24.38mm W x 7.58mm H
Backlight Without Backlight
Dot Pixels 128 x 32
Interface I2C
Controller Type SSD1306
Graphics Color White
Ultra Librarian 3D Model Ultra Librarian WEA012832FWPP3N00000 CAD Model

Description

NULL

You May Also Be Interested in

WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY TFT RGB 5.2\
Need more? Email Us
Kingbright
LED CBI 3.4MM GRN SMD RA
Lowest to $1.5649
WINSTAR Display Co., Ltd.
7.0 800X480 Super WT IPS TFT RGB
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY OLED WHITE 1.71\
Need more? Email Us
WINSTAR Display Co., Ltd.
240X320 2.0\
Need more? Email Us
LITE-ON Technology
GRAPHIC DISPLAY - - -
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY OLED YELLOW 5.5\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY LCD - -
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess