EN
  • EN
  • DE
  • IT

WM8716SEDS/R

Part No WM8716SEDS/R
Manufacturer Wolfson Microelectronics plc
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description High Performance 24-bit, 192kHz Stereo DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Wolfson Microelectronics plc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842331-WM8716SEDS/R
Ultra Librarian 3D Model Ultra Librarian WM8716SEDS/R CAD Model

Description

The WM8716SEDS/R is a high-performance stereo DAC (Digital-to-Analog Converter) designed by Wolfson Microelectronics (now Cirrus Logic). This DAC is intended for use in high-end audio equipment where exceptional audio quality is paramount. It's known for its low distortion, low noise, and excellent linearity, making it suitable for demanding applications.

Applications:

  • High-end CD players
  • DVD audio players
  • AV receivers
  • Professional audio interfaces
  • Studio monitoring equipment

Features:

  • High-Resolution DAC: Supports up to 24-bit audio data.
  • High Signal-to-Noise Ratio (SNR): Delivers exceptional audio clarity with minimal background noise.
  • Low Total Harmonic Distortion (THD): Ensures accurate audio reproduction with minimal distortion.
  • Differential Analog Outputs: Provides superior noise immunity and signal quality.
  • Digital De-emphasis: Compensates for pre-emphasis used in some audio recordings.
  • Multiple Digital Audio Interface Formats: Supports I2S, PCM, and TDM formats.
  • Oversampling Digital Filter: Reduces aliasing and improves audio quality.

Benefits:

  • Superior Audio Performance: Delivers exceptionally clear, detailed, and accurate audio reproduction.
  • Enhanced Listening Experience: Provides a more immersive and enjoyable audio experience for the listener.
  • Versatile Application: Suitable for a wide range of high-end audio equipment.
  • High Reliability: Designed for long-term performance and stability.
  • Industry-Standard Compatibility: Supports common digital audio formats and interfaces.

Additional Details:

The WM8716SEDS/R utilizes advanced delta-sigma modulation techniques to achieve its high level of performance. It incorporates a multi-element DAC architecture to minimize distortion and improve linearity. The device includes a comprehensive set of features, including digital volume control, mute, and de-emphasis. It operates from a single 5V power supply and is available in a surface-mount package for easy integration into circuit boards. The 'SEDS' indicates a specific package and temperature range. The datasheet provides complete specifications including THD+N, SNR, and dynamic range performance figures.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2229 $62.6748
27+ $4.2862 $115.7274
42+ $4.1522 $174.3924
58+ $4.0182 $233.0556
75+ $3.8843 $291.3225
100+ $3.4823 $348.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess