EN
  • EN
  • DE

74457227

Part No 74457227
Manufacturer Wurth Electronics Inc
Catalog Hard To Find
Description POWER-CHOKE WE-PD 4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Wurth Electronics Inc
Win Source Part Number 1130016-74457227
Manufacturer Homepage www.we-online.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74457227 CAD Model

Description

The 74457227 is a WE-PMI series power inductor from Wurth Electronics Inc. Power inductors are energy storage devices used in a variety of electronic circuits, primarily in power supplies, DC-DC converters, and EMI filters. They are designed to efficiently store energy in a magnetic field when current flows through them and release that energy when the current decreases.

Applications

  • DC-DC Converters: Used as energy storage elements in buck, boost, and other DC-DC converter topologies.
  • Power Supplies: Employed in switching power supplies to filter and smooth output voltage.
  • EMI Filtering: Used in EMI filters to suppress electromagnetic interference and noise.
  • LED Lighting: Applied in LED drivers to regulate current flow and ensure stable light output.
  • Automotive Electronics: Found in automotive power systems for various applications, including voltage regulation and filtering.

Features

  • Shielded Construction: Features a shielded construction to minimize electromagnetic interference (EMI).
  • High Saturation Current: Designed to withstand high saturation currents without significant inductance drop.
  • Low DC Resistance (DCR): Exhibits low DC resistance to minimize power losses and improve efficiency.
  • Compact Size: Available in a compact package for space-constrained applications.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits

  • High Efficiency: Low DCR contributes to high efficiency in power conversion circuits.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance.
  • Stable Performance: Provides stable performance over a wide range of temperatures and frequencies.
  • Space Saving: Compact size allows for use in densely populated circuit boards.
  • Reliable Operation: Designed for reliable operation in demanding environments.

Additional Details

The 74457227 is characterized by its inductance value, saturation current, DC resistance, and self-resonant frequency (SRF). The Wurth Electronics datasheet provides detailed specifications for these parameters. Selection of a power inductor should be based on the specific voltage, current, and frequency requirements of the application. It is essential to consider the inductor's saturation characteristics to ensure stable operation under all load conditions. Proper PCB layout is crucial for minimizing EMI and optimizing performance.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess