EN
  • EN
  • DE

9774040151R

Part No 9774040151R
Manufacturer Wurth Electronics Inc
Catalog Board Spacers, Standoffs
Description RND STANDOFF M2.5X0.45 STEEL 4MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1204528-9774040151R
Manufacturer Würth Elektronik
Category Hardware, Fasteners, Accessories- Board Spacers, Standoffs
Series WA-SMSI
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Round Standoff
Threaded/Unthreaded Threaded
Screw, Thread Size M2.5x0.45
Diameter - Outside 0.201" (5.10mm)
Between Board Height 0.157" (4.00mm)
Length - Overall 0.213" (5.40mm)
Ultra Librarian 3D Model Ultra Librarian 9774040151R CAD Model

Description

9774040151R from Wurth Electronics Inc is a board spacer/standoff component used to create reliable mechanical separation between PCBs, panels, and mounted hardware in electronic assemblies. Parts in this category are commonly selected to improve structural stability, maintain consistent spacing, support airflow, and help prevent shorting or mechanical stress in compact designs. Typical applications include industrial controls, embedded systems, telecom equipment, power electronics, and general-purpose PCB assemblies where secure board mounting is required. Wurth Electronics is widely recognized for interconnect and electromechanical hardware, making this part relevant for engineers seeking dependable assembly components from an established manufacturer. The current lifecycle status for 9774040151R is information not available, so design teams should confirm ongoing production support directly with Wurth Electronics or authorized distribution channels before locking it into new programs. RoHS compliance information is also not available in the provided data and should be verified through the official datasheet, manufacturer declaration, or distributor compliance documentation.

You May Also Be Interested in

Bivar Inc.
ROUND SPACER NYLON 11MM
Need more? Email Us
Wurth Electronics Inc
SMT STEEL SPACER, M1.6 INTERNAL
Lowest to $0.8732
Schurter Inc.
ROUND STANDOFF M5 NYLON 45MM
Need more? Email Us
Schurter Inc.
ROUND STANDOFF M5 NYLON 22MM
Need more? Email Us
Keystone Electronics
ROUND STANDOFF #4-40 STEEL 1/8\
Lowest to $0.5865
Schurter Inc.
ROUND STANDOFF M6 NYLON 38MM
Need more? Email Us
Wurth Electronics Inc
ROUND SPACER STEEL 10MM
Lowest to $0.7277
Schurter Inc.
HEX STANDOFF M5 NYLON 45MM
Need more? Email Us
Wurth Electronics Inc
ROUND SPACER STEEL 15MM
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8759 $61.3130
165+ $0.7186 $118.5690
250+ $0.6962 $174.0500
345+ $0.6738 $232.4610
445+ $0.6513 $289.8285
595+ $0.5840 $347.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,032 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess