The NCE6005R is a high-performance N-channel Power MOSFET from Wuxi NCE Power Semiconductor Co., Ltd. It's specifically engineered to deliver exceptional efficiency and reliability in demanding power switching applications. This MOSFET utilizes advanced trench technology to minimize on-state resistance (RDS(on)) while maintaining a robust avalanche ruggedness. The NCE6005R is an excellent choice for various applications including synchronous rectification, DC-DC converters, and power management in portable devices.
Applications:
- Synchronous Rectification
- DC-DC Converters
- Power Management in Portable Devices
- Load Switching
- Motor Control
Features:
- Advanced Trench Technology
- Low On-State Resistance (RDS(on))
- High Avalanche Ruggedness
- Fast Switching Speed
- RoHS Compliant
- Lead Free Package
Benefits:
- Increased Efficiency in Power Conversion: The low RDS(on) minimizes power loss, leading to higher efficiency in DC-DC converters and synchronous rectification circuits.
- Improved Thermal Performance: Lower power dissipation translates to reduced heat generation, simplifying thermal management and improving overall system reliability.
- Enhanced System Reliability: The high avalanche ruggedness ensures the MOSFET can withstand transient voltage spikes, enhancing the robustness of the application.
- Reduced Switching Losses: The fast switching speed minimizes switching losses, further contributing to higher efficiency.
- Environmentally Friendly: RoHS compliance ensures the device meets environmental regulations.
Specifications:
The NCE6005R features a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of up to 90A. The RDS(on) is typically 4.5mΩ at VGS = 10V. The gate-source threshold voltage (VGS(th)) is typically around 2.5V. The total gate charge (Qg) is around 40nC. It is typically available in a TO-220 package. The operating junction temperature range is from -55°C to +175°C.