EN
  • EN
  • DE
  • IT

NCE6003M

Part No NCE6003M
Manufacturer Wuxi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959583-NCE6003M
Categories OEM Parts(M-N)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCE6003M CAD Model

Description

The NCE6003M is an N-Channel Enhancement Mode Power MOSFET manufactured by Wuxi NCE Power Semiconductor. This MOSFET is designed for high-efficiency power switching applications. It features a low on-state resistance (RDS(on)) and fast switching speed, making it ideal for use in DC-DC converters, motor control, and other power management circuits.

Applications:

  • DC-DC converters for voltage regulation in various electronic devices.
  • Motor control circuits for controlling the speed and direction of electric motors.
  • Power management in portable devices such as laptops, tablets, and smartphones.
  • LED lighting applications for efficient and dimmable LED drivers.
  • Battery management systems for charging and discharging batteries.

Features:

  • N-Channel Enhancement Mode MOSFET.
  • Low on-state resistance (RDS(on)): Reduces power losses and improves efficiency.
  • Fast switching speed: Enables high-frequency operation and reduces switching losses.
  • Avalanche rated: Provides robustness against voltage transients.
  • High drain current capability: Supports high power applications.
  • Gate-Source Voltage (VGS) of ±20V
  • Drain-Source Voltage (VDS) of 60V
  • Operating temperature range: -55°C to +175°C.
  • Lead-free and RoHS compliant.

Benefits:

  • High efficiency: Low RDS(on) minimizes power dissipation, resulting in increased efficiency.
  • Fast switching: Reduces switching losses and allows for higher frequency operation.
  • Robustness: Avalanche rating provides protection against voltage spikes.
  • Compact size: Available in surface-mount packages for space-saving designs.
  • Reliable performance: Designed for long-term operation in demanding applications.
  • Simplified thermal management due to efficient power handling.

Additional Details:

The NCE6003M is typically packaged in a TO-252 or similar surface-mount package. It requires appropriate gate drive circuitry for optimal performance. The datasheet provides detailed information on device characteristics, application circuits, and thermal considerations. It is important to consult the datasheet for specific application requirements.

You May Also Be Interested in

NDK
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Sunlord
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $2.1836

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
550+ $0.1177 $64.7350
1,335+ $0.0970 $129.4950
2,085+ $0.0932 $194.3220
2,860+ $0.0906 $259.1160
3,680+ $0.0879 $323.4720
4,920+ $0.0790 $388.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101,870 pieces
MOQ: 550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess