The NCE70T540F is an N-channel enhancement mode power MOSFET from Wuxi NCE Power Semiconductor. It is designed for high-efficiency switching applications.
Applications:
- Synchronous rectification in power supplies
- DC-DC converters
- Motor control
- Load Switch
- Battery Protection
Features:
- Low on-resistance: RDS(on) = 3.8mΩ (typ.) @ VGS = 10V
- High avalanche ruggedness
- Fast switching speed
- Trench technology
- Halogen-free
- RoHS compliant
Benefits:
- Improved energy efficiency due to low RDS(on)
- Reduced power loss and heat generation
- Increased system reliability due to avalanche capability
- Simplified thermal management
- Environmentally friendly
Technical Specifications:
The NCE70T540F has a drain-source voltage (VDS) of 70V and a continuous drain current (ID) of 120A. The gate-source voltage (VGS) is ±20V. The device is available in a TO-220 package. The operating junction temperature range is -55°C to +175°C.
The low on-resistance minimizes conduction losses, making it ideal for high-current and high-frequency switching applications. The fast switching speed reduces switching losses, contributing to overall efficiency. The avalanche ruggedness ensures robust performance under transient conditions.
This MOSFET is suitable for use in a wide range of power electronics applications. Its design is optimized for minimal conduction losses and efficient power conversion, making it a good choice for modern, high-performance systems.