EN
  • EN
  • DE

PN8305LSEC-R1

Part No PN8305LSEC-R1
Manufacturer Wuxi
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981157-PN8305LSEC-R1
Categories OEM Parts(O-R)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PN8305LSEC-R1 CAD Model

Description

The PN8305LSEC-R1 is a high-performance offline flyback PWM power switch manufactured by Wuxi. It integrates a power MOSFET and a PWM controller, designed for applications in power adapters and chargers.

Applications:

  • Power adapters (mobile phones, tablets)
  • Battery chargers
  • Standby power supplies
  • LED lighting power supplies
  • Offline flyback converters

Features:

  • Integrated 650V power MOSFET
  • High precision constant voltage (CV) and constant current (CC) control
  • Primary-side regulation (PSR) eliminates optocoupler
  • Built-in soft start
  • Over-voltage protection (OVP)
  • Over-current protection (OCP)
  • Over-temperature protection (OTP)
  • Short-circuit protection (SCP)
  • Low standby power consumption

Benefits:

  • Simplified design and reduced BOM cost due to integration
  • High efficiency and low power consumption
  • Enhanced system reliability with built-in protection features
  • Precise output voltage and current control
  • Compact size for small form factor applications

Technical Specifications:

While precise electrical characteristics vary depending on application and design choices, general information includes:

  • Input Voltage Range: Typically 85VAC to 265VAC
  • Output Power: Varies based on design, consult datasheet
  • Switching Frequency: Typical value, consult datasheet
  • Operating Temperature Range: Consult datasheet
  • Package: SOP-7

For detailed design information, including component selection and performance curves, engineers should consult the official Wuxi PN8305LSEC-R1 datasheet. The datasheet includes critical information needed for developing robust and efficient power supply designs.

You May Also Be Interested in

Rockwell
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Yageo
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1739 $50.4310
705+ $0.1427 $100.6035
1,085+ $0.1383 $150.0555
1,495+ $0.1338 $200.0310
1,935+ $0.1294 $250.3890
2,590+ $0.1160 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess