EN
  • EN
  • DE
  • IT

CA45-E016K227T

Part No CA45-E016K227T
Manufacturer XiangJiang
Catalog Tantalum Capacitors
Description CAP TANT 220UF 10% 16V 2917 / 220 µF Molded Tantalum Capacitors 16 V 2917 (7343 Metric) 800mOhm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum Capacitors
Mfr XiangJiang
Series CA45 E
Package Tape & Reel
Product Status Active
Capacitance 220 µF
Tolerance ±10%
Voltage - Rated 16 V
Type Molded
ESR (Equivalent Series Resistance) 800mOhm
Temperature Range - Operating -55°C ~ 125°C
Lifetime @ Temp. -
Mounting Type Surface Mount
Package / Case 2917 (7343 Metric)
Size / Dimension 0.291" L x 0.173" W (7.40mm x 4.40mm)
Height - Seated (Max) 0.185" (4.70mm)
Lead Spacing -
Manufacturer Size Code E
Ratings -
Features General Purpose
Failure Rate -
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0050
Win Source Part Number 1359676-CA45-E016K227T
Ultra Librarian 3D Model Ultra Librarian CA45-E016K227T CAD Model

Description

The 1359676-CA45-E016K227T is a tantalum capacitor manufactured by XiangJiang.

  • Category: Capacitors
  • Package: Tape & Reel
  • Temperature Range: -55°C to 125°C
  • Capacitance: 220µF
  • Tolerance: ±10%
  • Voltage Rating: 16V
  • ESR (Equivalent Series Resistance): 800mOhm
  • General Purpose: Yes
  • Mounting Type: Surface Mount

You May Also Be Interested in

Vishay
Lowest to $0.8356
Vishay
CAP TANT 2.2UF 50V 10% 2917
Lowest to $0.4473
Vishay
CAP TANT 220UF 6.3V 20% 2917
Lowest to $9.3269
Vishay
CAP TANT 22UF 6.3V 10% 1206
Lowest to $0.1680
Kemet
CAP TANT 22UF 20V 10% 2413
Lowest to $0.4399
Vishay
CAP TANT 100UF 6.3V 20% 2312
Lowest to $1.1623
Vishay
CAP TANT 150UF 10V 10% 2917
Lowest to $0.4904
Vishay
CAP TANT 22UF 6.3V 10% 2312
Lowest to $0.3591
Vishay
CAP TANT 33UF 10V 20% 2917
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9262 $50.9410
135+ $0.7600 $102.6000
205+ $0.7363 $150.9415
285+ $0.7125 $203.0625
365+ $0.6888 $251.4120
490+ $0.6175 $302.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess