EN
  • EN
  • DE
  • IT

CA45A016K226TA

Part No CA45A016K226TA
Manufacturer XiangJiang
Catalog Tantalum Capacitors
Description CAP TANT 22UF 10% 16V 1206 / 22 µF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 3Ohm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum Capacitors
Mfr XiangJiang
Series CA45 A
Package Tape & Reel
Capacitance 22 µF
Tolerance ±10%
Voltage - Rated 16 V
Type Molded
ESR (Equivalent Series Resistance) 3Ohm
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric)
Size / Dimension 0.130" L x 0.067" W (3.30mm x 1.70mm)
Height - Seated (Max) 0.079" (2.00mm)
Manufacturer Size Code A
Features General Purpose
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0050
Win Source Part Number 1340477-CA45A016K226TA
Ultra Librarian 3D Model Ultra Librarian CA45A016K226TA CAD Model

Description

The XiangJiang CA45A016K226TA is a molded tantalum capacitor used in capacitors. XiangJiang.

  • Series: CA45 A
  • Feature: General Purpose
  • Packaging: Tape & Reel
  • Standard Package: 2000
  • Capacitance: 22 µF
  • Tolerance: ±10%
  • Rated Voltage: 16 V
  • ESR: 3Ohm
  • Lifetime @ Temp.: Not Specified
  • Manufacturer Size Code: A
  • Mounting Type: Surface Mount
  • Package/Case: 1206 (3216 Metric)
  • Operating Temperature: -55°C ~ 125°C
  • MSL: 1 (Unlimited)
  • HTSUS: 8532.21.0050

You May Also Be Interested in

AVX Corporation
TAJ Series
Need more? Email Us
Vishay
Lowest to $0.8356
Vishay
CAP TANT 150UF 10V 20% 2917
Lowest to $2.1342
Vishay
CAP TANT 22UF 6.3V 10% 1206
Lowest to $0.1680
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $1.1407
Kemet
Tantalum, MnO2 Tantalum, T495, 220 uF, 20%, 6.3 V, 7343, SMD, MnO2, Molded, Low ESR, 100 mOhms, Height Max = 3.1mm
Lowest to $3.3418
Vishay
CAP TANT 100UF 6.3V 20% 2312
Lowest to $1.1623
Vishay
Cap Tant Solid 220uF 4V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.5 Ohm 125°C T/R
Lowest to $12.1300
Vishay
CAP TANT 1.5UF 35V 20% 1411
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess