EN
  • EN
  • DE

X2004D25

Part No X2004D25
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999247-X2004D25
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X2004D25 CAD Model

Description

The X2004D25 is a 4K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. EEPROMs are non-volatile memory devices that can be electrically erased and reprogrammed, offering flexibility for data storage and updates in various electronic systems. The X2004D25 provides a reliable and cost-effective solution for storing small amounts of data that need to be retained even when power is removed.

Applications

  • Data Logging: Storing configuration data and calibration settings.
  • Parameter Storage: Holding operating parameters and system configurations.
  • Calibration Data: Storing calibration data for sensors and instruments.
  • Identification Information: Storing serial numbers and identification codes.
  • Security Codes: Storing security codes and access credentials.

Features

  • Memory Size: 4K (4096 bits) of non-volatile memory.
  • Serial Interface: Utilizes a serial interface (typically SPI or I2C) for communication.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered applications.
  • Write Protection: Offers write protection features to prevent accidental data corruption.
  • High Endurance: Supports a high number of write/erase cycles.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Electrical Erasability: Allows for easy data updates and reprogramming.
  • Low Power Operation: Suitable for battery-powered devices.
  • Reliable Data Storage: Provides reliable storage of critical data.
  • Compact Size: Small package allows for integration into space-constrained applications.

Additional Details

The X2004D25 EEPROM is typically accessed through a serial interface, such as SPI (Serial Peripheral Interface) or I2C (Inter-Integrated Circuit). These interfaces allow for easy communication with microcontrollers and other electronic devices. The EEPROM can be used to store a variety of data, including configuration settings, calibration parameters, and identification information. The write protection feature prevents accidental data corruption, while the high endurance ensures that the memory can withstand a large number of write/erase cycles.

Xicor Inc. (now part of Intersil, which is now part of Renesas) was a well-known manufacturer of non-volatile memory devices, including EEPROMs and flash memory. Their products were widely used in various industries, including automotive, industrial, and consumer electronics.

You May Also Be Interested in

Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess