The X2004JI25 is a 4Kbit Serial EEPROM manufactured by Xicor Inc. This EEPROM is organized as 512 x 8 bits and operates via a serial interface, typically SPI (Serial Peripheral Interface) or I2C (Inter-Integrated Circuit). Its primary function is non-volatile data storage, allowing data to be retained even when power is removed. The '25' likely refers to the speed grade, indicating a write cycle time in milliseconds. The X2004 is used in applications requiring small amounts of persistent data storage, like configuration settings, calibration data, or serial numbers.
Applications:
- Configuration storage
- Calibration data storage
- Serial number storage
- Parameter storage in embedded systems
- Data logging
Features:
- 4Kbit (512 x 8) EEPROM
- Serial interface (SPI or I2C)
- Low voltage operation
- Self-timed write cycle
- High reliability
- Low power consumption
Benefits:
- Non-volatile data storage ensures data retention during power loss
- Serial interface minimizes pin count and simplifies board layout
- Low voltage operation is suitable for battery-powered applications
- Self-timed write cycle simplifies programming
- High reliability ensures long-term data integrity
Technical Specifications:
The X2004JI25 operates from a low voltage supply, typically in the range of 2.7V to 5.5V. It uses either SPI or I2C serial interface for communication. The write cycle time is usually around 5 ms. The endurance is typically 1 million write cycles per byte. The data retention is usually specified as 100 years. The operating temperature range is typically -40°C to +85°C. The package type is commonly an 8-pin DIP, SOIC, or TSSOP.
In summary, the Xicor Inc. X2004JI25 is a reliable and versatile serial EEPROM designed for low-power, non-volatile data storage in various embedded applications. Its serial interface, low voltage operation, and high reliability make it a suitable choice for storing configuration settings, calibration data, and other small amounts of persistent information.