EN
  • EN
  • DE

X20C16DMB-55

Part No X20C16DMB-55
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description High Speed AUTOSTORE™ NOVRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1280733-X20C16DMB-55
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X20C16DMB-55 CAD Model

Description

The X20C16DMB-55 is a 16K (2K x 8) CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. It's designed for applications requiring non-volatile storage of data that can be electrically erased and reprogrammed. This EEPROM is characterized by its fast access time and low power consumption.

Applications

  • Data logging: Stores sensor data, system parameters, and other data in industrial and scientific applications.
  • Configuration storage: Stores configuration settings for microcontrollers and other electronic devices.
  • Calibration data storage: Stores calibration coefficients for sensors and other measurement devices.
  • Identification and security: Stores identification codes and security keys.
  • Consumer electronics: Used in various consumer electronic devices for storing settings and data.

Features

  • 16K (2K x 8) memory organization: Provides 16,384 bits of non-volatile storage, organized as 2048 bytes of 8 bits each.
  • CMOS technology: Offers low power consumption.
  • Electrically erasable and programmable: Allows for in-system reprogramming.
  • Fast access time: The "-55" designation indicates a 55ns access time.
  • Self-timed write cycle: Simplifies the write operation.
  • Automatic page write operation: Enables faster write operations.
  • Low standby current: Minimizes power consumption when not actively being accessed.

Benefits

  • Non-volatile storage: Data is retained even when power is removed.
  • Reprogrammability: Data can be easily updated and modified.
  • Low power consumption: Suitable for battery-powered applications.
  • Fast access time: Enables quick retrieval of stored data.
  • Simplified system design: Self-timed write cycle and automatic page write operation simplify integration.

Additional Details

The X20C16DMB-55 communicates with a microcontroller or other host device via a parallel interface. The write cycle is self-timed, which simplifies the write operation as the host only needs to provide the address and data, and initiate the write cycle. The device typically operates from a single 5V power supply. Refer to the Xicor datasheet for specific details on voltage levels, timing diagrams, and programming algorithms.

In summary, the X20C16DMB-55 is a versatile and reliable EEPROM that provides non-volatile storage, in-system reprogrammability, and low power consumption. It is well-suited for a wide range of applications requiring persistent data storage.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Altera
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Intersil Corporation
Lowest to $5.0142
Renesas Electronics America
Need more? Email Us
Linear Technology
Lowest to $9.1303
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Coilcraft
Lowest to $0.1042

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $181.0081 $181.0081
2+ $174.9744 $349.9488
3+ $156.8733 $470.6199
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 651 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess