EN
  • EN
  • DE

X24C02S83T1

Part No X24C02S83T1
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 989518-X24C02S83T1
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X24C02S83T1 CAD Model

Description

The X24C02S83T1 is a 2Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. (now part of Intersil/Renesas). It's a serial EEPROM, typically using an I2C interface for communication. This type of memory is commonly used for storing small amounts of configuration data, settings, or other non-volatile information in electronic devices.

Applications:

  • Configuration Storage: Storing settings and parameters for embedded systems.
  • Data Logging: Recording small amounts of data in applications like sensor logging.
  • Serial Number Storage: Storing unique identification numbers for devices.
  • Calibration Data Storage: Storing calibration coefficients for sensors and other components.
  • User Preferences: Storing user settings in electronic devices.

Features:

  • 2Kbit (256 x 8) EEPROM: Provides 2048 bits of non-volatile storage.
  • I2C Serial Interface: Enables easy communication with microcontrollers and other devices.
  • Low Voltage Operation: Operates at low voltages, making it suitable for battery-powered applications.
  • Write Protect Feature: Prevents accidental data overwrites.
  • Small Package: Available in small surface mount packages for space-constrained applications.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy Interface: I2C interface simplifies integration with microcontrollers.
  • Low Power Consumption: Minimizes power drain in battery-powered devices.
  • Data Protection: Write protect feature prevents accidental data corruption.
  • Compact Size: Small package allows for use in space-limited designs.

Additional Details:

The X24C02S83T1 EEPROM uses the I2C protocol for serial communication. The device address is determined by the device selection pins. The write cycle time is typically a few milliseconds. The EEPROM has a specified endurance, which is the number of write cycles that can be performed before the memory starts to degrade. It is essential to consult the Intersil/Renesas datasheet for the specific values of these parameters, including the operating voltage range, I2C clock frequency, and endurance rating. The write protect feature can be enabled to prevent accidental data overwrites. The EEPROM is available in various surface mount packages. Proper decoupling capacitors should be used to minimize noise on the power supply lines. It is important to follow the manufacturer's recommended soldering profile and handling procedures to ensure optimal performance and reliability. The EEPROM is often used in applications where small amounts of data need to be stored and retained even when power is removed. The data is accessed via a two-wire serial interface. It is commonly utilized for storing critical parameters, such as serial numbers, calibration data, and configuration settings, that must be preserved between power cycles. This component is often found in embedded systems, consumer electronics, and industrial control devices.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Shindengen
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess