EN
  • EN
  • DE

X25097SI

Part No X25097SI
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985282-X25097SI
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X25097SI CAD Model

Description

The X25097SI is a CMOS Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. (now part of Renesas Electronics). It is designed for storing small amounts of data that need to be non-volatile, meaning they retain information even when power is removed. This memory chip is commonly used in applications where configuration settings, calibration data, or other persistent information must be stored.

Applications

  • Storage of configuration settings in electronic devices
  • Calibration data storage in instruments
  • Serial number storage
  • User preference storage in consumer electronics
  • Storage of security codes or passwords

Features

  • 256 x 8 bit (2048 bits) serial EEPROM
  • Serial Peripheral Interface (SPI) compatible
  • Self-timed write cycle
  • Low power consumption
  • High reliability
  • Data retention: >100 years
  • Write endurance: >1,000,000 cycles

Benefits

  • Non-volatile storage: Retains data even when power is removed, ensuring that important information is not lost.
  • SPI interface: Simple and easy to interface with microcontrollers and other digital devices.
  • Low power consumption: Suitable for battery-powered applications and energy-efficient designs.
  • High reliability: Ensures data integrity and long-term storage.
  • Small footprint: Available in small packages, saving board space.

Technical Specifications

The X25097SI operates with a supply voltage range of 4.5V to 5.5V. It supports the SPI serial interface, allowing for easy communication with microcontrollers. The write cycle time is typically a few milliseconds. The device is available in various packages, including SOIC and TSSOP. The operating temperature range is typically from -40°C to +85°C.

The memory array is organized as 256 bytes, each containing 8 bits of data. The device supports page write operations, allowing for writing multiple bytes at once. The data retention is specified to be greater than 100 years, ensuring long-term data storage. The write endurance is specified to be greater than 1,000,000 cycles, allowing for frequent data updates.

You May Also Be Interested in

Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess