EN
  • EN
  • DE

X28C010JI-15T1

Part No X28C010JI-15T1
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105049-X28C010JI-15T1
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X28C010JI-15T1 CAD Model

Description

The X28C010JI-15T1 is a 1 Mbit (128K x 8) CMOS EEPROM manufactured by Xicor Inc. This device is designed for non-volatile storage applications where data must be retained even when power is off. It offers in-system programmability and high endurance, making it suitable for various embedded systems.

Applications:

  • Embedded systems firmware storage
  • Industrial control systems
  • Data logging applications
  • Programmable logic controllers (PLCs)
  • Automotive electronics (e.g., engine control units)

Features:

  • 1 Mbit (128K x 8) memory organization
  • Fast access time (150 ns)
  • Low power CMOS technology
  • In-system programmability
  • Automatic page write operation
  • Data protection features (e.g., write protection)
  • High endurance (100,000 write cycles per byte)
  • TTL compatible inputs and outputs
  • Single 5V power supply

Benefits:

  • Non-Volatile Storage: Ensures data retention even when power is lost, providing reliable storage for critical data.
  • In-System Programmability: Allows for easy firmware updates and configuration changes without removing the device from the system.
  • High Endurance: Supports a large number of write cycles, making it suitable for applications requiring frequent data updates.
  • Fast Access Time: Enables quick data retrieval, improving the overall system performance.
  • Low Power Consumption: Reduces energy consumption, ideal for battery-powered devices or energy-efficient systems.

Additional Details:

The X28C010JI-15T1 operates on a single 5V power supply. It incorporates an automatic page write operation, streamlining the programming process and reducing programming time. Data protection features are included to prevent accidental data corruption, ensuring data integrity. Common applications include storing firmware, configuration settings, and calibration data. The 'JI' indicates a specific package type. This is a reliable solution where non-volatile memory is needed and in-system programming is beneficial.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess