EN
  • EN
  • DE

X28C256TI-15

Part No X28C256TI-15
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012715-X28C256TI-15
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X28C256TI-15 CAD Model

Description

The X28C256TI-15 is a 256Kbit (32K x 8) Electrically Erasable PROM (EEPROM) manufactured by Xicor Inc. It's designed for non-volatile data storage in a variety of applications, offering in-system programmability and reprogrammability.

Applications

  • Embedded Systems: Used for storing configuration data, calibration parameters, and firmware in embedded systems.
  • Industrial Control Systems: Employed for storing program code and data in industrial control applications.
  • Telecommunications Equipment: Integrated into telecommunications equipment for storing network configuration information.
  • Instrumentation: Used in electronic test and measurement instruments for storing calibration data and instrument settings.

Features

  • 256Kbit Capacity: Provides 256Kbits (32K x 8) of non-volatile memory.
  • Electrically Erasable: Data can be erased and reprogrammed electrically, allowing for in-system updates.
  • Fast Access Time: Offers a fast access time of 150ns (as indicated by '-15' in the part number).
  • JEDEC Standard Pinout: Complies with the JEDEC standard pinout for easy replacement and compatibility.
  • TTL Compatible: Compatible with TTL logic levels.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • In-System Programmability: Allows for convenient data updates without removing the device from the system.
  • Fast Access Time: Enables quick data retrieval for improved system performance.
  • Wide Operating Voltage: Operates over a wide voltage range, providing flexibility in power supply design.
  • High Reliability: Offers high reliability and endurance for critical data storage.

Additional Details

The X28C256TI-15 requires a programming voltage for erase and write operations, typically around 12V. It supports both page write and byte write modes. The 'TI' in the part number often indicates a specific temperature range or industrial grade version. This EEPROM was commonly used in applications where occasional data updates were needed, offering a good balance of speed, capacity, and ease of use. It typically comes in a DIP (Dual In-line Package) or other through-hole packages for easy mounting on circuit boards. The access time of 150ns is a key parameter, defining how quickly the data can be read from the memory after the address is applied.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess