The X28C64D-25 is a 64K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. This non-volatile memory device is designed for applications requiring in-system programmability and long-term data storage. It is frequently used in embedded systems, data logging, and configuration storage applications.
Applications:
- Embedded systems
- Data logging
- Configuration storage
- Firmware storage
- Programmable logic controllers (PLCs)
Features:
- 64K (8K x 8) memory organization
- Fast access time: 250ns
- In-system programmability
- Automatic page write operation
- Data polling for end-of-write detection
- Low power consumption
Benefits:
- Flexible Data Storage: The EEPROM technology allows for easy updating and modification of stored data in-system.
- Non-Volatile Memory: Data is retained even when power is removed, ensuring long-term storage of critical information.
- Simplified Programming: Automatic page write operation simplifies the programming process and reduces write times.
- Reliable Operation: Data polling provides a reliable method for detecting the completion of write operations.
Specifications:
The X28C64D-25 operates from a single 5V power supply. It features a typical write cycle time of 10ms and offers a data retention capability of greater than 10 years. The device is available in a 28-pin DIP or SOIC package. The operating temperature range is typically from 0°C to 70°C. This EEPROM is designed for high endurance and reliability, making it suitable for critical data storage applications.