The X28C64DMB-15 is a 64K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. This non-volatile memory device is designed for applications requiring reliable data storage and in-system programmability. The "-15" likely refers to the access time, indicating a 150ns access time.
Applications:
- Data Logging
- Configuration Storage
- Firmware Storage
- Calibration Data Storage
- Industrial Control Systems
Features:
- 64K EEPROM: Provides 64 kilobits of non-volatile memory for data storage.
- In-System Programmable: Allows data to be programmed and erased while the device is in the system.
- Fast Access Time: Offers a relatively fast access time for quick data retrieval.
- Low Power Consumption: Designed for efficient power usage in battery-powered and energy-sensitive applications.
- High Endurance: Capable of withstanding a large number of write/erase cycles.
Benefits:
- Reliable Data Storage: Non-volatile memory ensures data retention even when power is removed.
- Flexible Programming: In-system programmability allows for easy updates and modifications without removing the device.
- Fast Data Retrieval: Fast access time enables quick access to stored data.
- Energy Efficient: Low power consumption extends battery life in portable devices.
- Long-Term Reliability: High endurance ensures reliable operation over a long period of time.
Additional Details:
The X28C64DMB-15 typically operates from a 5V power supply. It uses a serial interface for programming and data access. The EEPROM is organized as 8K x 8 bits. Refer to the manufacturer's datasheet for detailed specifications, timing diagrams, and programming instructions. The endurance is typically rated in terms of write cycles, usually in the thousands or tens of thousands. The data retention is also specified, usually in terms of years.