EN
  • EN
  • DE

X28C64JM-20

Part No X28C64JM-20
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1280898-X28C64JM-20
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X28C64JM-20 CAD Model

Description

The X28C64JM-20 is a 64K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. This memory device is designed for non-volatile storage applications where data retention is crucial, even when power is removed. It offers in-system programmability and is ideal for applications requiring frequent updates or data logging.

Applications

  • Data Logging Systems
  • Programmable Logic Controllers (PLCs)
  • Industrial Control Systems
  • Embedded Systems
  • Configuration Storage

Features

  • 64K (8K x 8) Memory Organization: Provides ample storage for various data types.
  • Fast Access Time: 200ns access time ensures quick data retrieval.
  • In-System Programmable: Allows for convenient data updates without removing the device.
  • Automatic Page Write: Simplifies write operations and reduces programming time.
  • Data Polling for End-of-Write Detection: Provides reliable indication of write completion.
  • Low Power Consumption: Minimizes energy usage in battery-powered applications.
  • High Endurance: Capable of withstanding a large number of write/erase cycles.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Easy Data Updates: In-system programmability allows for convenient data modification.
  • Fast Data Retrieval: Quick access time ensures prompt availability of stored information.
  • Reliable Operation: Data polling feature guarantees successful write operations.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Long-Lasting Performance: High endurance ensures durability and reliability over time.

Technical Specifications

The X28C64JM-20 operates on a single 5V power supply. It features a typical access time of 200ns. The device supports both byte and page write operations. The endurance is specified at a minimum of 10,000 write/erase cycles per byte. It comes in a variety of packages including DIP and SOIC. The operating temperature range is typically from 0°C to +70°C. It also includes features such as a write protect function to prevent accidental data corruption.

In conclusion, the X28C64JM-20 EEPROM provides a reliable and efficient solution for non-volatile data storage. Its in-system programmability, fast access time, and high endurance make it suitable for a wide range of applications requiring secure and easily updatable data storage.

You May Also Be Interested in

Panasonic
Lowest to $26.8133
Advanced Micro Devices
Need more? Email Us
Texas Instruments
Need more? Email Us
Coilcraft
Lowest to $0.1042
Altera
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Maxim Integrated
Need more? Email Us
Atmel
Lowest to $24.7389
STMicroelectronics
Lowest to $20.1698

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess