EN
  • EN
  • DE

X28C64PM-25

Part No X28C64PM-25
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xicor Inc.
Win Source Part Number 1280902-X28C64PM-25
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28C64PM-25 CAD Model

Description

The X28C64PM-25 is an Electrically Erasable Programmable Read-Only Memory (EEPROM) chip manufactured by Xicor, Inc. (later acquired by Intersil, and subsequently Renesas). It's a non-volatile memory device that can be electrically erased and reprogrammed, offering flexibility and convenience compared to older ROM technologies. The "-25" indicates an access time of 250ns.

Applications:

  • Embedded systems requiring non-volatile data storage
  • Configuration storage for programmable devices
  • Data logging applications
  • Calibration data storage
  • Robotics

Features:

  • 64K (8K x 8) bit EEPROM
  • Electrically erasable and programmable
  • Fast access time (250 ns)
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Self-timed write cycle
  • Automatic page write operation

Benefits:

  • Provides non-volatile data storage that persists even when power is removed
  • Allows for in-system reprogramming, eliminating the need for physical replacement
  • Offers a simple and reliable memory solution for a variety of applications
  • Facilitates easy integration into existing systems with its standard interface

Technical Specifications:

  • Memory Size: 64 Kbits (8 Kbytes)
  • Organization: 8K x 8
  • Access Time: 250 ns
  • Supply Voltage: 5V ± 10%
  • Operating Temperature: 0°C to +70°C (Commercial)
  • Endurance: 10,000 write cycles (typically)
  • Data Retention: 10 years (typically)
  • Package: DIP (Plastic Molded)

The X28C64PM-25 offers a robust and reliable solution for non-volatile memory storage in a variety of embedded applications. Its electrical erasability and programmability, combined with its fast access time, make it a versatile choice for designs requiring flexible data storage.

You May Also Be Interested in

Renesas Electronics America
Lowest to $105.8176
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Atmel
Lowest to $8.5447
Linear Technology
Lowest to $9.1303
Texas Instruments
Lowest to $4.5685
Altera
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess