EN
  • EN
  • DE

X28HC256JM-15

Part No X28HC256JM-15
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1280923-X28HC256JM-15
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X28HC256JM-15 CAD Model

Description

The X28HC256JM-15 is a high-performance, 256K CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. This memory device offers non-volatile storage, meaning data is retained even when power is removed. It is designed for applications requiring frequent and rapid data updates, combined with low power consumption.

Applications:

  • Embedded systems: Used for storing firmware, configuration data, and calibration parameters.
  • Industrial control: Stores settings and parameters for programmable logic controllers (PLCs) and other industrial automation equipment.
  • Data logging: Suitable for storing data collected by sensors and other data acquisition systems.
  • Networking equipment: Stores network configurations and operating parameters.
  • Consumer electronics: Used in set-top boxes, gaming consoles, and other devices for storing user preferences and system settings.

Features:

  • 256K (32K x 8) memory organization: Provides ample storage for a variety of applications.
  • Fast access time: 150ns access time enables high-speed data retrieval.
  • Low power CMOS technology: Minimizes power consumption, suitable for battery-powered applications.
  • Self-timed write cycle: Simplifies write operations.
  • Automatic page write operation: Improves write performance.
  • Data polling for end of write detection: Allows for efficient monitoring of write completion.
  • JEDEC standard pinout: Facilitates easy integration into existing systems.
  • Endurance: 10,000 write cycles per byte.
  • Data retention: 10 years.

Benefits:

  • Reliable data storage: Non-volatile memory ensures data is retained even without power.
  • Fast performance: Quick access time allows for rapid data retrieval and execution.
  • Low power consumption: Extends battery life in portable devices and reduces overall system power consumption.
  • Easy integration: Standard pinout simplifies design and implementation.
  • High endurance: Suitable for applications requiring frequent data updates.

Additional Details:

The X28HC256JM-15 operates over a supply voltage range of 4.5V to 5.5V. It is available in a JEDEC standard package, facilitating easy integration into existing systems. The device incorporates features such as data polling and a self-timed write cycle to simplify memory management and improve overall system performance. Its robust design ensures reliable operation in a variety of environments.

You May Also Be Interested in

Texas Instruments
Lowest to $10.3384
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Maxim Integrated
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Intersil Corporation
Lowest to $5.0142
Qualcomm
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess