EN
  • EN
  • DE

X84161S8I-2.5

Part No X84161S8I-2.5
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description uPort Saver EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xicor Inc.
Win Source Part Number 1281066-X84161S8I-2.5
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X84161S8I-2.5 CAD Model

Description

The X84161S8I-2.5 is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. It is designed for low-power, non-volatile data storage in a variety of applications. The device uses a serial interface for communication, allowing for a smaller package size and reduced pin count compared to parallel EEPROMs. It is often used to store configuration data, calibration parameters, and user preferences in embedded systems.

Applications

  • Consumer Electronics: Used in TVs, DVD players, and set-top boxes for storing user settings and channel information.
  • Industrial Control Systems: Found in industrial equipment and machinery for storing calibration data and configuration parameters.
  • Medical Devices: Employed in medical instruments for storing patient data and device settings.
  • Automotive Electronics: Utilized in automotive ECUs (Engine Control Units) and infotainment systems for storing vehicle settings and diagnostic information.
  • Smart Cards: Used in smart cards and security devices for storing sensitive data and authentication information.

Features

  • Serial Interface: Uses a serial interface (typically SPI or I2C) for communication, reducing pin count and simplifying board layout.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered devices.
  • Non-Volatile Memory: Retains data even when power is removed.
  • Write Protection: Includes write protection features to prevent accidental data corruption.
  • High Endurance: Supports a high number of write/erase cycles, ensuring long-term reliability.
  • Small Package: Available in small packages such as SOIC and TSSOP, minimizing board space requirements.

Benefits

  • Space Saving: Serial interface and small package reduce board space requirements.
  • Low Power: Minimizes power consumption, extending battery life in portable devices.
  • Reliable Data Storage: Non-volatile memory ensures data retention even when power is removed.
  • Data Protection: Write protection features prevent accidental data corruption.
  • Cost-Effective: Provides a cost-effective solution for non-volatile data storage.

Additional Details

The X84161S8I-2.5 operates at a supply voltage of 2.5V. It supports standard SPI or I2C protocols. The device is available in various densities, ranging from a few kilobytes to several megabytes. It is designed to meet industry standards for safety and reliability. The device's endurance is rated for a specified number of write/erase cycles, ensuring long-term reliability.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Atmel
Lowest to $24.7389
Freescale Semiconductor - NXP
Lowest to $27.1621
International Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess