EN
  • EN
  • DE

X9400WVI-2.7

Part No X9400WVI-2.7
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998611-X9400WVI-2.7
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X9400WVI-2.7 CAD Model

Description

The X9400WVI-2.7 is a Quad Potentiometer (Quad Digital Controlled Potentiometer) manufactured by Xicor Inc. These devices are electronically controlled variable resistors, allowing for precise and repeatable adjustment of resistance values. It's typically used in applications where software control of resistance is required.

Applications:

  • Automatic calibration circuits: Used for trimming and calibrating electronic circuits automatically.
  • Volume control in audio equipment: Provides precise and software-controlled volume adjustment.
  • Brightness and contrast control in displays: Used for adjusting brightness and contrast levels in LCDs and other displays.
  • Sensor adjustment: Fine-tuning sensor outputs for optimal performance.
  • Programmable gain amplifiers: Adjusting the gain of amplifiers under software control.

Features:

  • Quad potentiometer: Contains four independent digitally controlled potentiometers in a single package.
  • Non-volatile memory: Retains the programmed resistance values even when power is removed.
  • Digital interface: Controlled through a serial interface (e.g., SPI or I2C).
  • Multiple resistance settings: Offers a wide range of resistance settings for fine-grained control.
  • Low power consumption: Minimizes power consumption in battery-powered applications.

Benefits:

  • Precise control: Allows for accurate and repeatable adjustment of resistance values.
  • Automated calibration: Enables automatic calibration of electronic circuits, reducing manual labor.
  • Software control: Provides flexibility and programmability in adjusting resistance values.
  • Non-volatile storage: Retains programmed resistance values even after power loss.
  • Simplified design: Integrates multiple potentiometers into a single package, reducing component count.

Additional Details:

The X9400WVI-2.7 is typically available in a surface-mount package. The '2.7' likely refers to the operating voltage. Key specifications include the end-to-end resistance, wiper resistance, and resolution. Designers should consult the datasheet for specific operating conditions, interface protocols, and other relevant parameters.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess