EN
  • EN
  • DE

EP2S90F1020I5N

Part No EP2S90F1020I5N
Manufacturer Xilinx Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007713-EP2S90F1020I5N
Categories OEM Parts(C-E)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EP2S90F1020I5N CAD Model

Description

The EP2S90F1020I5N, manufactured by Xilinx, is a high-performance FPGA (Field-Programmable Gate Array) from the Stratix II family. This device offers a substantial amount of programmable logic, making it suitable for a wide range of complex digital applications.

Applications:

  • Telecommunications infrastructure: Used in high-speed data processing and signal routing equipment.
  • Industrial automation: Implemented in control systems, motor drives, and machine vision applications.
  • Aerospace and defense systems: Employed in radar processing, image analysis, and secure communication systems.
  • Medical imaging: Used in advanced medical equipment for image processing and analysis.
  • High-performance computing: Applied in data centers for accelerating specific computational tasks.

Features:

  • High Logic Density: Provides a large number of logic elements (LEs) for complex design implementation.
  • Embedded Memory: Features embedded memory blocks (M-RAM) for on-chip data storage and retrieval.
  • DSP Blocks: Includes dedicated DSP (Digital Signal Processing) blocks for high-performance arithmetic operations.
  • High-Speed Transceivers: Offers high-speed serial transceivers for rapid data transmission.
  • Clock Management: Integrated clock management circuitry for precise clock generation and distribution.
  • Advanced I/O Support: Supports a wide range of I/O standards for interfacing with various external devices.
  • Configuration Options: Supports various configuration methods, including external configuration devices and on-chip flash memory.

Benefits:

  • High Performance: Enables high-speed processing and data throughput for demanding applications.
  • Flexibility: Allows for reconfiguration and customization of the logic design to meet specific application requirements.
  • Integration: Integrates various functional blocks onto a single chip, reducing system size and cost.
  • Time-to-Market: Facilitates rapid prototyping and development of custom hardware solutions.
  • Power Efficiency: Optimized for low power consumption, extending battery life in portable applications.

Additional Details:

The EP2S90F1020I5N comes in a 1020-pin FineLine BGA package. It is designed to operate over the industrial temperature range. This FPGA is a versatile solution for applications requiring high-performance, flexibility, and integration.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Lowest to $0.3698
Holystone
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Sagami
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess