EN
  • EN
  • DE

XC1704LPC44C

Part No XC1704LPC44C
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory - Configuration Proms for FPGAs
Manufacturer Xilinx Inc.
Win Source Part Number 412322-XC1704LPC44C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC1704LPC44C CAD Model

Description

The Xilinx XC1704LPC44C is a high-performance in-system programmable (ISP) configuration PROM designed for use with Xilinx Field-Programmable Gate Arrays (FPGAs). This PROM provides a cost-effective and reliable solution for storing configuration data for Xilinx FPGAs. Its in-system programmability allows for easy updates and modifications to the FPGA configuration without removing the device from the board.

Applications

  • FPGA Configuration Storage: Used as the primary storage for configuration data for Xilinx FPGAs.
  • System Prototyping: Employed during system prototyping to store and update FPGA configurations.
  • Embedded Systems: Utilized in embedded systems to store FPGA configuration data.
  • Industrial Control Systems: Applied in industrial control systems to configure FPGAs for specific control tasks.
  • Telecommunications Equipment: Used in telecommunications equipment to store FPGA configuration data for signal processing and routing.

Features

  • In-System Programmable (ISP): Allows for easy configuration updates without removing the device from the board.
  • High Performance: Provides fast access to configuration data, minimizing FPGA configuration time.
  • Low Power Consumption: Features low power consumption, suitable for battery-powered applications.
  • Compact Package: Available in a compact package, suitable for space-constrained applications.
  • High Reliability: Offers high reliability, ensuring stable and reliable FPGA configuration.

Benefits

  • Simplified Configuration Updates: Simplifies configuration updates with in-system programmability.
  • Reduced Development Time: Reduces development time by allowing for quick and easy FPGA configuration changes.
  • Improved System Performance: Improves system performance by minimizing FPGA configuration time.
  • Enhanced System Reliability: Enhances system reliability with its high-performance and reliable design.
  • Cost-Effective Solution: Offers a cost-effective solution for FPGA configuration storage.

Additional Details

The XC1704LPC44C has a storage capacity of 4 Mbits. It comes in a 44-pin PLCC package. It is designed to operate over a wide temperature range. The device is programmed using a standard JTAG interface. It is RoHS compliant, ensuring environmental safety.

You May Also Be Interested in

Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 8DIP
Need more? Email Us
Microchip Technology
IC SER CONFIG PROM 512K 20PLCC
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 8M 8LAP
Need more? Email Us
Microchip Technology
IC SRL CONFG EEPROM 512K LV 8DIP
Need more? Email Us
Intel
IC CONFIG DEVICE 128MBIT 16SOIC
Lowest to $70.2371
Microchip Technology
IC SER CONFIG PROM 64K 3.3V 8DIP
Lowest to $2.2834
Microchip Technology
IC EEPROM FPGA 256KB 8-SOIC
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4892 $73.9568
8+ $15.1709 $121.3672
12+ $14.6962 $176.3544
17+ $14.2227 $241.7859
22+ $13.7480 $302.4560
29+ $12.3262 $357.4598
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,806 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess