EN
  • EN
  • DE

XC17256DVC

Part No XC17256DVC
Manufacturer Xilinx Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842599-XC17256DVC
Ultra Librarian 3D Model Ultra Librarian XC17256DVC CAD Model

Description

The Xilinx XC17256DVC is a Programmable Read-Only Memory (PROM) configuration device used to store the configuration data for Xilinx Field-Programmable Gate Arrays (FPGAs). This device provides a reliable and non-volatile method for initializing the FPGA upon power-up. The 'DVC' designation often refers to a specific package type or temperature range for the device.

Applications

  • Configuration storage for Xilinx FPGAs
  • Bootstrapping embedded systems
  • Industrial control systems
  • Telecommunications equipment
  • Aerospace applications

Features

  • Non-Volatile Storage: Retains configuration data even when power is off.
  • In-System Programmable: Allows for updating configuration data without removing the device.
  • Serial Interface: Simplifies connection to the FPGA.
  • High Density: Provides ample storage for complex FPGA configurations.
  • Compact Package: Allows for use in space-constrained applications.
  • Low Power Consumption: Minimizes the impact on the overall system power budget.

Benefits

  • Simplified FPGA Configuration: Streamlines the design and development process.
  • Reduced System Cost: Offers a cost-effective solution for configuration storage.
  • Increased System Flexibility: Enables easy updates to FPGA configurations in the field.
  • Improved System Reliability: Ensures consistent FPGA configuration upon power-up.
  • Faster Time-to-Market: Simplifies the design and prototyping process.

The XC17256DVC is programmed using a Xilinx or third-party PROM programmer. The configuration data is loaded into the PROM, which is then connected to the FPGA. Upon power-up, the FPGA reads the configuration data from the PROM and initializes itself. This process is critical for ensuring the correct operation of the FPGA-based system. The device's non-volatility and in-system programmability make it a versatile choice for a wide range of applications. It's designed to be robust and reliable, ensuring consistent performance over its operating life. The specific 'DVC' package often indicates details regarding the temperature range and physical package of the device.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess