EN
  • EN
  • DE

XC1736EVC

Part No XC1736EVC
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018418-XC1736EVC
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC1736EVC CAD Model

Description

The XC1736EVC is a programmable Read-Only Memory (PROM) configuration device manufactured by Xilinx Inc. It's part of the XC1700 series, designed to store configuration data for Xilinx Field-Programmable Gate Arrays (FPGAs). These PROMs provide a non-volatile storage solution for the FPGA's configuration bitstream, ensuring that the FPGA can be programmed and reconfigured as needed.

Applications:

  • FPGA Configuration: Specifically designed to store the configuration data for Xilinx FPGAs.
  • Embedded Systems: Used in systems where the FPGA needs to be configured at power-up.
  • Prototyping and Development: Facilitates quick and easy reconfiguration of FPGA designs during development.
  • Industrial Control Systems: Provides reliable configuration for FPGAs used in industrial automation.
  • Telecommunications Equipment: Ensures proper FPGA configuration in communication devices.

Features:

  • 384 Kbits of Storage: Offers sufficient storage capacity for moderately complex FPGA configurations.
  • Low Power Consumption: Minimizes power usage, making it suitable for power-sensitive applications.
  • Fast Configuration Time: Provides quick loading of FPGA configuration data.
  • Endurance: Capable of withstanding a high number of program/erase cycles.
  • Programming Flexibility: Can be programmed using standard PROM programmers.

Benefits:

  • Reliable Configuration: Ensures that the FPGA is properly configured at power-up.
  • Simplified Design: Simplifies the design process by providing a dedicated configuration storage solution.
  • Quick Reconfiguration: Allows for fast and easy reconfiguration of FPGA designs.
  • Low Power Operation: Reduces overall power consumption in the system.
  • Non-Volatile Storage: Retains configuration data even when power is removed.

The XC1736EVC configuration PROM is a critical component for systems using Xilinx FPGAs. Its reliable storage, quick configuration time, and low power consumption make it an essential part of the FPGA design and development process. By providing a dedicated and non-volatile storage solution for the FPGA's configuration bitstream, the XC1736EVC ensures that the FPGA is properly configured and ready to perform its intended functions. Xilinx's commitment to quality and reliability ensures that the XC1736EVC delivers consistent performance in a variety of applications.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess