EN
  • EN
  • DE

XC17S20LVC

Part No XC17S20LVC
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory - Configuration Proms for FPGAs
Manufacturer Xilinx Inc.
Win Source Part Number 412346-XC17S20LVC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC17S20LVC CAD Model

Description

The Xilinx XC17S20LVC is a programmable Read-Only Memory (PROM) configuration device designed to configure Xilinx Field-Programmable Gate Arrays (FPGAs). It's part of the XC17S family and is known for its reliable and cost-effective solutions for storing FPGA configuration data.

Applications

  • Configuration of Xilinx FPGAs in embedded systems.
  • Bootstrapping microprocessors and microcontrollers.
  • Storing configuration data for programmable logic devices.
  • Use in low-power applications where non-volatile memory is required.

Features

  • Density: 2Mb (Megabit) storage capacity.
  • Programming: In-system programmable via JTAG interface.
  • Voltage: Low voltage operation.
  • Package: Likely available in PLCC (Plastic Leaded Chip Carrier) or SOIC (Small Outline Integrated Circuit).
  • Endurance: High endurance for reliable data retention over multiple programming cycles.

Benefits

  • Reliable Configuration: Ensures that the FPGA is correctly configured at power-up.
  • High Storage Capacity: Provides ample memory for FPGA configurations.
  • Easy Programming: Simple JTAG programming interface simplifies development and testing.
  • Low Power Consumption: Designed for low-power applications.
  • Design Flexibility: Allows for easy updates to the FPGA configuration without hardware replacement.

The XC17S20LVC is designed to interface with Xilinx FPGAs, ensuring seamless integration and optimal performance. Its non-volatile memory retains the configuration data even after power is removed, making it ideal for applications requiring immediate operation upon power-up. The 'LV' in the part number suggests that it is optimized for low-voltage operation, which makes it suitable for battery-powered devices and other power-sensitive applications.

This device is commonly used in portable electronics, industrial control systems, and telecommunications equipment, where reliable FPGA configuration and low power consumption are critical. The JTAG programming interface simplifies the development process, allowing engineers to quickly prototype and deploy their designs. The device's robust design ensures high reliability and long-term stability.

The combination of high storage capacity, easy programming, and low power consumption makes the XC17S20LVC a versatile and dependable choice for FPGA configuration in a wide range of applications. The compact packaging options further enhance its suitability for space-constrained designs.

You May Also Be Interested in

Microchip Technology
IC EEPROM FPGA 64KB 8-SOIC
Lowest to $21.1238
Microchip Technology
IC SERIAL CONFIG PROM 1M 20PLCC
Need more? Email Us
Microchip Technology
IC EEPROM FPGA 128KB 20-SOIC
Need more? Email Us
Microchip Technology
CONFIG MEMORY, 512KX1, SERIAL
Lowest to $9.0841
Intel
IC QUAD-SERIAL LOW VOLTAGE CONFI
Lowest to $38.3833
Microchip Technology
IC SER CONFIG PROM 256K 20PLCC
Need more? Email Us
Microchip Technology
IC EEPROM SRL CONFG 2M LV 20SOIC
Lowest to $49.3976
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Need more? Email Us
Intel
IC CONFIG DEVICE 4MBIT 8SOIC
Lowest to $6.1314

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess