EN
  • EN
  • DE

XC17S40PC

Part No XC17S40PC
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030869-XC17S40PC
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC17S40PC CAD Model

Description

The XC17S40PC is a programmable configuration memory device manufactured by Xilinx Inc. It is designed to store the configuration data for Xilinx Field-Programmable Gate Arrays (FPGAs). This configuration data determines the functionality and behavior of the FPGA. The XC17S40PC is a one-time programmable (OTP) device, meaning its contents cannot be altered after programming.

Applications:

  • Configuration Memory for Xilinx FPGAs
  • Storing Configuration Data in Embedded Systems
  • Boot-up Configuration of Programmable Logic Devices
  • Aerospace and Defense Applications
  • Industrial Control Systems
  • Telecommunications Equipment

Features:

  • One-Time Programmable (OTP) Technology
  • Configuration Memory for Xilinx FPGAs
  • Serial Interface
  • Low Power Consumption
  • Operating Voltage: Typically 3.3V or 5V (check datasheet)
  • Available in Various Packages
  • Endurance: 100% Programmed

Benefits:

  • Reliable Configuration: Stores the FPGA configuration data securely, ensuring proper device operation.
  • Easy Programming: Programmed using standard FPGA development tools.
  • Low Power Consumption: Minimizes power requirements in the system.
  • Compact Size: Available in various packages to suit different board space requirements.
  • Secure Configuration: One-time programmable nature prevents unauthorized modification of the configuration data.

Additional Details:

The XC17S40PC is typically programmed using a JTAG interface or a dedicated programming tool. The device is accessed serially by the FPGA during power-up to load the configuration data. The timing characteristics of the serial interface are critical for proper configuration. The datasheet provides detailed information on pin assignments, electrical characteristics, and programming procedures. Proper handling and storage are important to prevent damage to the device. The XC17S40PC is a crucial component in Xilinx FPGA-based systems, ensuring reliable and secure configuration of the FPGA.

You May Also Be Interested in

E2V
Multi Channel Receiver/Transmitter 132-Pin CQFP
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 80VA CHAS MT /
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 12A TO277A / Diode Schottky 60 V 12A Surface Mount TO-277A (SMPC)
Need more? Email Us
ITT Cannon, LLC
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Microchip Technology
Lowest to $69.7745

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess